Lenovo logo

Lenovo 40Y7700 power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
282171
Info modified on:
09 May 2023, 16:54:02
Guarantee:
1 year Customer Replaceable Unit.
Long product name Lenovo 40Y7700 power adapter/inverter Indoor 65 W Black:

ThinkPad 65W Ultraportable AC Power Adapter (Austria, Belguim, Croatia, Egypt, Finland, Iceland, Norway, Germany, Greece, Portugal, Slovakia, Spain, Sweden, Turkey, Ukraine, Indonesia, Vietnam)

Lenovo 40Y7700 power adapter/inverter Indoor 65 W Black:

The ThinkPad and Lenovo 65W Ultraportable AC Adapter packs all the power you need into less space.

Features & Benefits:
- Get power when and where you need it with a spare AC adapter. Keep one in the office, one at home, and another in your carrying case for convenient access to power wherever a wall outlet is available
- The ThinkPad and Lenovo 65W Ultraportable AC Adapter performs to the same specifications as the standard AC adapter that ships with select ThinkPad and Lenovo systems. It is the smallest adapter currently available from Lenovo.
- Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo 40Y7700 power adapter/inverter Indoor 65 W Black:

Lenovo 40Y7700, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, ThinkPad Edge ThinkPad L410, L412, L420, L421, L510, L512, L520 ThinkPad R60, R60e, R61, R61e,...

Long summary description Lenovo 40Y7700 power adapter/inverter Indoor 65 W Black:

Lenovo 40Y7700. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Width: 1.69" (43 mm), Depth: 4.09" (104 mm), Height: 1.14" (29 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.