location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon ECD Focusing screen Type D camera lens adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECD Focusing screen Type D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4723A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999520001
Category:
Device which allows a lens to be used on a camera for which it was not designed.
Camera Lens Adapters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2017 13:29:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon ECD Focusing screen Type D camera lens adapter :
The short editorial description of Canon ECD Focusing screen Type D camera lens adapter

EC-D - focusing screen
More>>>
Canon ECD Focusing screen Type D camera lens adapter:
The official marketing text of Canon ECD Focusing screen Type D camera lens adapter as supplied by the manufacturer

Focusing Screen Ec-D for EOS 1N, EOS 1N RS, EOS-1D, EOS-1D Mark II, EOS-1D Mark II N, EOS-1D Mark III, EOS-1Ds, EOS-1Ds Mark II, EOS-1Ds Mark III, EOS-1v, EOS-1v HS Body, EOS-3.

Short summary description Canon ECD Focusing screen Type D camera lens adapter:
This short summary of the Canon ECD Focusing screen Type D camera lens adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Canon ECD Focusing screen Type D, 2.89 oz (82 g)

Long summary description Canon ECD Focusing screen Type D camera lens adapter:
This is an auto-generated long summary of Canon ECD Focusing screen Type D camera lens adapter based on the first three specs of the first five spec groups.

Canon ECD Focusing screen Type D. Weight: 2.89 oz (82 g)

Weight & dimensions
Weight
2.89 oz (82 g)
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)