location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R340
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C607112
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - 2.4" LCD
  • - USB port
Guarantee: 1 Year
Long product name Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI :
The short editorial description of Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI

Stylus Photo R340
More>>>
Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI:
The official marketing text of Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer

The Epson Stylus Photo R340 gives you the power to print glossy, borderless photos, with or without using a computer. Preview, select and crop your shots using the 2.4” colour LCD and print premium quality photos – every time.

You can print premium quality photos from the comfort of your own home with the Epson Stylus Photo R340. Simply print them directly from your digital camera or cameraphone1. Quick, easy and affordable,you can edit your photos, preview them with the 2.4” colour monitor,and then simply send them to print. And the innovative PhotoEnhance feature ensures you get optimal results every time you print.

The Epson Stylus Photo R340 is very flexible. You can print photos and designs onto compatible CDs and DVDs from your memory card or your computer. And attach a CD-R or Zip® drive to back-up your precious memories. You can even get creative by adding frames and borders and printing your photos up to A4.

Using genuine Epson inks and papers will not only guarantee you get the best results but are resistant to ozone, light and water damage. Cost effective, individual inks give you outstanding results that will last for years.

Short summary description Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R340, Inkjet, 5760 x 1440 DPI, Direct printing

Long summary description Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R340 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R340. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Time to first page (color, normal)
164 s
Print head nozzles
540
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
2.4"
Country of origin
China
Paper handling
Paper tray media types
Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
Paper handling
120 A4 sheets Plain Paper, 100 A4 sheets Photo Quality Ink Jet Paper, 20 sheets Premium Glossy / Semigloss Photo Paper, 15 envelopes
Standard media sizes
A4, 9 x 13cm, 10 x 15cm (4 x 6"), 13 x 18cm (5 x 7"), 20 x 25cm, A5, A6, B5, Legal, Letter, User Defined
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 1.1 ports quantity
1
I/O ports
USB
Performance
Sound pressure level (printing)
42 dB
Power
Power consumption (printing) *
13 W
System requirements
Minimum processor
Pentium III 1GHz
Minimum RAM
256 MB
Minimum storage drive space
550 MB
Minimum system requirements
Mac OS ≥ 9.1 Power PC G4 500MHz CPU, 256MB RAM, 500MB HDD; Mac OS X ≥ 10.2 Power PC G4 700MHz CPU, 256MB RAM, 2.1GB HDD;
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.9 lbs (5.4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
14" (355 mm)
Package depth
21.7" (550 mm)
Package height
10.2" (260 mm)
Package weight
17.5 lbs (7.96 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
77.6" (197 cm)
Quantity per pallet layer
4 pc(s)
Quantity per pallet
28 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
77.6" (197 cm)
Quantity per pallet layer (UK)
5 pc(s)
Quantity per pallet (UK)
35 pc(s)
Other features
Dimensions (WxDxH)
19 x 11.8 x 7.4" (483 x 300 x 188 mm)
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
15 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Compatible operating systems
Microsoft Windows 98 SE / Me / 2000 / XP & Macintosh Colour Matching
DVD/CD printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:46:57
Uk has collected 10 expert reviews for Epson Stylus Photo R340 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 07:46:26
Following on from the soon-to-be-discontinued R320 comes this even heavier-duty photo printer from Epson. It may not be cheap, but you get a host of goodies for your money. The R340 boasts pretty much every feature the digital enthusiast could hanke...
Bottom line The Photo R340 faces fierce competition from the HP Photosmart 8250, and we think the HP retains a slight edge on overall quality and performance, but this is a good model. Robin Morris...
80%
expertreviews.co.uk
Updated:
2011-09-26 07:46:30
Compact 6x4" photo printers are currently outselling more conventional models, but a full-size printer has several advantages over its smaller cousins. Epsons Stylus Photo R340, for example, can print on A4 paper or suitably coated optical discs th...
60%
macworld.co.uk
Updated:
2011-09-26 07:46:35
Epson’s latest addition to its photo printer range, the Stylus Photo R340, slips in near the top of the A4 inkjet range, coming in just below the high-end R800. It’s a versatile all-round device, with built-in memory card slots, a PictBridge p...
Good Easy to use; allows you to save and print images.
Bad Poor print quality; ill-thought-out concept.
Bottom line Epson’s range of photo printers continues to grow and it can be tricky to select the model that best suits your needs. The Stylus Photo R340 is a good option if you are looking for a versatile photo printer that allows you to output images from a ra...
70%
webuser.co.uk
Updated:
2011-09-26 07:46:49
This photo printer from Epson costs less than £150 and includes all the functions a home-printing digital photographer might want.more...
Bottom line With good printing, a great range of easy-to-use features and economical running, this printer is a top choice at the price. Anyone who likes to take and print a lot of photos should be happy to have one of these on their desk, whether they like to rat...
96%
techradar.com
Updated:
2011-09-26 07:46:57
Epson already produces a good range of sub-£150 photo printers that print on the standard 10x15cm high street photo size, and scale from passport shots to panoramas.Considering that most people print their shots on this standard size, do we really need...
Good Inexpensive * Good interface * Prints document and photos * Works standalone or connected...
Bad Average prints Snail-like document printing...
Bottom line The R340 may boast an array of printing functions, but none of them perform very well.
20%
pcworld.com_techhive.com
Updated:
2011-09-26 07:46:40
The R340 prints top-notch photos, but slow print speeds and middling print quality on plain paper limit its versatility.
82%
pcmag.com
Updated:
2011-09-26 07:46:44
All those familiar with the Epson Stylus Photo R220 need to know about the Epson Stylus Photo R340 ($200 street) is that its effectively the same printer gussied up with photo-related features and costs twice as much. Print speed and output quality a...
Good Quality ranges from good to very good. Prints directly from PictBridge cameras, memory cards, and USB storage devices. LCD for previewing photos. Prints directly on printable optical discs.
Bad Extremely poor performance on our business applications suite. Paper tray holds only 120 sheets.
Bottom line The Epson Stylus Photo R340 offers reasonably high-quality output, the ability to print on printable optical discs, and photo-oriented features, but the performance is disappointing, particularly for business applications...
50%
macworld.com
Updated:
2011-09-26 07:46:54
SummaryPros: Excellent color-photo print quality; easy to print directly onto printable CD or DVD media; big, 2.4-inch color preview LCD; economical, individual ink tanks. Cons: Black-and-white photos have a slight color cast; plain-paper text printing...
90%