location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 40Y6799 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40Y6799
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y6799 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 10:31:08
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year Customer Replaceable Unit.
Long product name Lenovo 40Y6799 laptop spare part Battery :
The short editorial description of Lenovo 40Y6799 laptop spare part Battery

ThinkPad T60 Series 6 Cell Lithium-Ion Battery
More>>>
Lenovo 40Y6799 laptop spare part Battery:
The official marketing text of Lenovo 40Y6799 laptop spare part Battery as supplied by the manufacturer

Stay unplugged longer with the help of a spare ThinkPad system battery. Help increase your productivity by achieving longer system run times than with just the standard system battery. Get the power you need whenever and wherever you need for your ThinkPad T60 Series notebook.

Features & Benefits:

• Original equipment specifications for correct fit and capabilities
• Lithium-Ion technology gives this battery a long life and light weight
• Spare battery convenience allows you to work unplugged longer
• Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo 40Y6799 laptop spare part Battery:
This short summary of the Lenovo 40Y6799 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 40Y6799, Battery

Long summary description Lenovo 40Y6799 laptop spare part Battery:
This is an auto-generated long summary of Lenovo 40Y6799 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo 40Y6799. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery voltage
10.8 V
Number of battery cells
6
Weight & dimensions
Width
8.11" (206 mm)
Depth
2.32" (59 mm)
Height
0.787" (20 mm)
Weight
11.6 oz (330 g)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI1614 laptop spare part Battery
(show image)
MBI1614 MBI1614 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)