location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CBK4-300 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBK4-300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1169B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999354194 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2022 10:45:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CBK4-300 battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor battery charger
  • - Number of batteries supported: 4
  • - Compatible battery technologies: Nickel-Metal Hydride (NiMH)
  • - Compatible battery sizes: AA
  • - Black
Long product name Canon CBK4-300 battery charger :
The short editorial description of Canon CBK4-300 battery charger

Charger Kit CBK4-300, 4 NiMH AA
More>>>
Canon CBK4-300 battery charger:
The official marketing text of Canon CBK4-300 battery charger as supplied by the manufacturer

This battery charger kit includes both a charger unit and four rechargeable AA-size NiMH batteries. This solution is convenient when taking or playing back large numbers of images.

Short summary description Canon CBK4-300 battery charger:
This short summary of the Canon CBK4-300 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CBK4-300, Nickel-Metal Hydride (NiMH), AA, 4 pc(s), Batteries included

Long summary description Canon CBK4-300 battery charger:
This is an auto-generated long summary of Canon CBK4-300 battery charger based on the first three specs of the first five spec groups.

Canon CBK4-300. Compatible battery technologies: Nickel-Metal Hydride (NiMH), Compatible battery sizes: AA. Product color: Black. Type: Indoor battery charger. Input voltage: 100-240 V, Input frequency: 50/60 Hz, Battery recharge time: 4.75 h. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 2500 mAh, Battery voltage: 1.2 V

Features
Number of batteries supported *
4
Compatible battery technologies *
Nickel-Metal Hydride (NiMH)
Compatible battery sizes *
AA
Design
Product color *
Black
Performance
Type *
Indoor battery charger
Power
Input voltage
100-240 V
Input frequency
50/60 Hz
Battery recharge time
4.75 h
Battery
Batteries included *
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
2500 mAh
Battery voltage
1.2 V
Number of batteries included
4 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
2.56" (65 mm)
Depth
4.13" (105 mm)
Height
1.08" (27.5 mm)
Weight
3.35 oz (95 g)
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)