location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM-RS6F+M headphones/headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM-RS6F+M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-RS6F+M show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:56:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zalman ZM-RS6F+M headphones/headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headset
  • - Wired
  • - 50 16 Ω
  • - -40 dB 2.2 Ω
Long product name Zalman ZM-RS6F+M headphones/headset Wired :
The short editorial description of Zalman ZM-RS6F+M headphones/headset Wired

Real Surround Sound Headphones Theatre 6 (ZM-RS6F)
More>>>
Zalman ZM-RS6F+M headphones/headset Wired:
The official marketing text of Zalman ZM-RS6F+M headphones/headset Wired as supplied by the manufacturer

Real Surround Sound Headphones Theatre 6 (ZM-RS6F):
1 Real Surround Sound Headphones produce a real surround field comparable to a complete multi-channel speaker system and thus enhances directional, spatial, and realistic effects.
2 Enhanced spatial and realistic effects by separating front, rear, and center speakers.
3 Easy setup of real surround-sound by connecting the front, rear, center jacks to the 5 channel (or more) sound card in your PC equipped with a DVD-ROM for games or DVD movies.
4 Real Surround Sound field comparable to a complete multi-channel speaker system.
5 Excellent fidelity, enhanced localization of on-screen sound, clear dialogue and discrete sound audibility.

Headphone Mic ZM-MIC 1:
1 High Sensitivity Headphone Mic.
2 3 Mini Clips for Tidy Arrangement.
3 Attractive & Compact Design.

Short summary description Zalman ZM-RS6F+M headphones/headset Wired:
This short summary of the Zalman ZM-RS6F+M headphones/headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM-RS6F+M, Wired, 50, 11.2 oz (316.8 g), Headset

Long summary description Zalman ZM-RS6F+M headphones/headset Wired:
This is an auto-generated long summary of Zalman ZM-RS6F+M headphones/headset Wired based on the first three specs of the first five spec groups.

Zalman ZM-RS6F+M. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 50. Cable length: 11.8" (0.3 m). Weight: 11.2 oz (316.8 g)

Performance
Product type *
Headset
Headset type
Binaural
Cable length
11.8" (0.3 m)
Signal-to-Noise Ratio (SNR)
58 dB
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
50
Impedance
16 Ω
Headphones
Driver type
Dynamic
Microphone
Microphone sensitivity
-40 dB
Microphone input impedance
2.2 Ω
Weight & dimensions
Weight
11.2 oz (316.8 g)
Other features
Maximum input power
0.12 W
Frequency range
50 - 20 KHz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:06:51
Uk has collected 1 expert review for Zalman ZM-RS6F+M headphones/headset Wired and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
techgage.com
Updated:
2011-09-25 02:06:49
Real Surround Sound Headphones Theatre 6 (ZM-RS6F)1. Real Surround Sound Headphones produce a real surround field comparable to a complete multi-channel speaker system and thus enhances directional, spatial, and realistic effects. 2. Enhanced spatial a...
Good 1.Great sound quality, 2. Comfortable, 3. Long cord, 4. Cable clips for the microphone, 5. Excellent Price...
Bad Absolutely None, I have to give the ZM-RS6F+M a 10 and an Editors Choice. I would like to thank the kind folks at Zalman for sending us this item for review.
Bottom line If youre looking for a great sounding pair of surround sound headphones then look no farther, youve found them. The sound quality is excellent for any activity from gaming to watching movies to my favorite, listening to music. They are very comforta...
100%
Country Distributor
United Kingdom 1 distributor(s)