location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo SpaceBall 3D Input Device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpaceBall 3D Input Device
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33L3252
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:09
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year Customer Carry-in.
Long product name Lenovo SpaceBall 3D Input Device :
The short editorial description of Lenovo SpaceBall 3D Input Device

SpaceBall 3D Input Device
More>>>
Lenovo SpaceBall 3D Input Device:
The official marketing text of Lenovo SpaceBall 3D Input Device as supplied by the manufacturer

The SpaceBall 3D Input Device is a 3D motion controller that significantly improves 3D interactivity on your IntelliStation systems. It lets you manipulate 3D models and 3D cameras naturally and intuitively by allowing you to control up to six degrees of freedom (x, y, z translations and x, y, z with 10-bit precision) simultaneously to pan, zoom and rotate 3D objects in every direction. The SpaceBall lets you control the direction and speed of movement (velocity) by applying pushes, pulls and twists to the ball. It operates two to three times faster than a mouse for 3D control. The SpaceBall 3D Input Device is fully certified by leading MCAD/CAE and DCC ISVs such as PTC, Unigraphics Solutions, and SDRC.

Features & Benefits:

• Removable palm - Can optimise for right- or left-handed use.
• Lighted program function keys - For ease of use.
• Control up to six degrees of freedom - Allows you simultaneously to pan, zoom and rotate 3D objects in every direction.

Short summary description Lenovo SpaceBall 3D Input Device:
This short summary of the Lenovo SpaceBall 3D Input Device data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo SpaceBall 3D Input Device, Microsoft Windows 98; Microsoft Windows NT, 6 x 8.5 x 3" (152.4 x 215.9 x 76.2 mm)

Long summary description Lenovo SpaceBall 3D Input Device:
This is an auto-generated long summary of Lenovo SpaceBall 3D Input Device based on the first three specs of the first five spec groups.

Lenovo SpaceBall 3D Input Device. Compatible operating systems: Microsoft Windows 98; Microsoft Windows NT. Dimensions (WxDxH): 6 x 8.5 x 3" (152.4 x 215.9 x 76.2 mm)

System requirements
Compatible operating systems
Microsoft Windows 98; Microsoft Windows NT
Other features
Dimensions (WxDxH)
6 x 8.5 x 3" (152.4 x 215.9 x 76.2 mm)