location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 41N3013 internal hard drive 100 GB 7200 RPM 8 MB 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41N3013
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N3013 show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2019 09:16:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 41N3013 internal hard drive 100 GB 7200 RPM 8 MB 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100 GB 2.5" 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 3.53 oz (100 g)
Long product name Lenovo 41N3013 internal hard drive 100 GB 7200 RPM 8 MB 2.5" Serial ATA :
The short editorial description of Lenovo 41N3013 internal hard drive 100 GB 7200 RPM 8 MB 2.5" Serial ATA

100GB, SATA, 7200RPM
More>>>
Lenovo 41N3013 internal hard drive 100 GB 7200 RPM 8 MB 2.5" Serial ATA:
The official marketing text of Lenovo 41N3013 internal hard drive 100 GB 7200 RPM 8 MB 2.5" Serial ATA as supplied by the manufacturer

Insist on a high-performance hard disk drive that complements your ThinkPad notebook performance. The ThinkPad 100GB Serial ATA Hard Drive (7200rpm) uses Serial ATA, a high-throughput storage interface for the latest computing platforms. You can either increase your hard drive capacity by using this drive as a larger primary system hard drive, or use it as a secondary serial hard drive with the optional ThinkPad Serial ATA Hard Drive Bay Adapter for select ThinkPad systems and docking solutions.

• The ThinkPad 100GB 7200rpm Serial ATA Hard Drive lets you easily upgrade the primary hard drive of ThinkPad T60, X60 and Z60 notebooks
• Use the optional ThinkPad Serial ATA Hard Drive Bay Adapter (40Y8725) to install this hard drive in the:
- Advanced Ultrabay media bay in ThinkPad T60 and Z60 notebooks
- ThinkPad Advanced Dock
- ThinkPad X6 UltraBase
• Testing ensures reliability and compatibility with ThinkPad systems
• Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo 41N3013 internal hard drive 100 GB 7200 RPM 8 MB 2.5" Serial ATA:
This short summary of the Lenovo 41N3013 internal hard drive 100 GB 7200 RPM 8 MB 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 41N3013, 100 GB, 7200 RPM, 8 MB, 2.5", Serial ATA

Long summary description Lenovo 41N3013 internal hard drive 100 GB 7200 RPM 8 MB 2.5" Serial ATA:
This is an auto-generated long summary of Lenovo 41N3013 internal hard drive 100 GB 7200 RPM 8 MB 2.5" Serial ATA based on the first three specs of the first five spec groups.

Lenovo 41N3013. HDD capacity: 100 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Features
HDD capacity *
100 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Serial ATA
Type *
HDD
Access time
17.5 ms
Average seek time
12 ms
Power
Operating voltage
5 V
Weight & dimensions
Width
2.76" (70 mm)
Height
0.374" (9.5 mm)
Depth
3.94" (100 mm)
Weight
3.53 oz (100 g)
Other features
Certification
BSMI, C-Tick, CE, CSA, TUV, UL