location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2Y666 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2Y666
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
593-10024 show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:10:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 2Y666 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 5000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name DELL 2Y666 toner cartridge 1 pc(s) Original Black :
The short editorial description of DELL 2Y666 toner cartridge 1 pc(s) Original Black

2Y666, Laser, 5000 p, Black
More>>>
DELL 2Y666 toner cartridge 1 pc(s) Original Black:
The official marketing text of DELL 2Y666 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

The Standard Capacity Black 'Use&Return' Toner Cartridge from Dell™ is a high yield cartridge designed to work with the Dell Laser Printer S2500n. It produces high resolution printouts with impressively sharp images and text. This black cartridge features a yield of up to 5000 pages1. Our toner uses Dell's Toner Management System to help ensure that your Dell laser printer is never out of action. The System monitors your toner level and notifies you when it runs low.

Short summary description DELL 2Y666 toner cartridge 1 pc(s) Original Black:
This short summary of the DELL 2Y666 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2Y666, 5000 pages, Black, 1 pc(s)

Long summary description DELL 2Y666 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of DELL 2Y666 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

DELL 2Y666. Black toner page yield: 5000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
S2500n
Quantity per pack *
1 pc(s)
Black toner page yield *
5000 pages
Features
Type *
Original
Printing colors *
Black
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Black Laser Toner - Lexmark 12A7315 / 12A7415 - For Lexmark T 420 / 422 / Dell S 2500 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark 12A7315 / 12A7415 - For Lexmark T 420 / 422 / Dell S 2500 toner cartridge 1 pc(s)
(show image)
66029DK Black Laser Toner - Lexmark 12A7315 / 12A7415 - For Lexmark T 420 / 422 / Dell S 2500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)