Lenovo logo

Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 17" 1280 x 1024 pixels

Data-sheet quality:
created/standardized by Icecat
Product views:
114856
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years Rapid Replacement Service.
Long product name Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 17" 1280 x 1024 pixels:

ThinkVision L171p 17.0in Hybrid TFT LCD (17.0in/432mm VIS) TCO-99 Business Black Monitor

Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 17" 1280 x 1024 pixels:

The ThinkVision L171p Flat Panel Monitor has a stand that provides screen tilt, swivel, pivot and height adjustments. Its ultra-slim bezel saves space and provides a nearly seamless view in multiple-monitor environments. The L171p includes attach points for the optional ThinkVision USB Soundbar. With both analogue and digital connectors, the L171p incorporates ThinkVantage design elements to enhance usability and complement the design of ThinkPad and ThinkCentre systems. The ThinkVision L171p is best suited for general business applications such as word processing, spreadsheets, data entry and business graphics.

Features & Benefits:

• 17.0-inch (432-mm) viewable image size
• Native resolution of 1280 x 1024
• ThinkVantage design:
- Ultra-slim bezel saves space
- Screen tilts, swivels and adjusts in height for optimum viewing comfort
- Screen pivots for portrait or landscape viewing (graphics card dependent)
- Direct access to automatic image set-up and brightness
- Direct access to input selection allows easy switching between applications when attached to two systems simultaneously
- Design matches ThinkPad and ThinkCentre systems
• Analogue and digital connectors for attachment flexibility (analogue cable provided)
• Internal power
• Kensington lock slot
• Detachable base meets 100-mm VESA standard, allowing for optional wall or arm mounting
• Available in Business Black
VESA is a registered trademark of the Video Electronics Standards Association.

Short summary description Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 17" 1280 x 1024 pixels:

Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor, 17", 1280 x 1024 pixels, 8 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 17" 1280 x 1024 pixels:

Lenovo Flat Panel Performance ThinkVision L171p 17.0in Hybrid TFT LCD TCO-99 Business Black Monitor. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.