Canon logo

Canon PowerShot A700 1/2.5" Compact camera 6 MP CCD Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24698
Info modified on:
04 Apr 2019, 05:46:53
Long product name Canon PowerShot A700 1/2.5" Compact camera 6 MP CCD Silver:

Powershot A700

Canon PowerShot A700 1/2.5" Compact camera 6 MP CCD Silver:

Test the limits of your creativity with the richly featured PowerShot A700. A high performance 6x optical zoom lens and 6.0 Megapixel resolution combine for stunning shots from any distance.

6.0 Megapixels
A 6.0 Megapixel CCD allows for superb quality photo prints with razor-sharp definition. It provides more than enough detail for printing cropped images.

6x optical zoom
The PowerShot A700 packs a powerful 6x optical zoom lens into a remarkably compact space. A real-image optical viewfinder helps with quick composition and framing accuracy.

Visionary Technology
Canon's DIGIC II image processor links all camera functions and processes images at high speed for excellent responsiveness and extended battery life. iSAPS technology uses scene information to optimise camera settings before the shot is taken.

Flexible focusing
Rely on 9-point AiAF to keep even off-centre subjects sharply in focus, or use FlexiZone AF/AE to manually select focus points.

Shooting modes and My Colors
19 shooting modes include Manual mode for full creative control and 9 Special Scene modes for tricky lighting conditions. My Colors allows colour effects to be applied to images and movies.

High quality movies
Shoot extra long 30fps VGA quality movies with full audio, or record QVGA movies at 60fps and analyze in sharp slow motion.

Great indoor and night shots
A high-speed ISO 800 setting allows you to shoot correctly exposed images in low light conditions without using a flash. ISO 800 also enables shooting at higher shutter speeds, reducing the risk of image blur.

Widescreen recording
Shoot still images in Widescreen 16:9 mode for seamless playback on widescreen TV or printing on wide size paper to a SELPHY CP printer - perfect for viewing panoramas in all their glory.

Large 2.5" LCD screen
The large, bright 2.5" LCD features a wide viewing angle for easy group viewing. Night Display mode aids visibility in low light while a selectable Grid Line Display helps with composition.

Accessories
A complete range of optional accessories includes wide and tele converter lenses, a close-up lens and a slave flash.

Direct printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints.

CANON iMAGE GATEWAY
CANON iMAGE GATEWAY provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.

Short summary description Canon PowerShot A700 1/2.5" Compact camera 6 MP CCD Silver:

Canon PowerShot A700, 6 MP, 1/2.5", CCD, 6x, 7.05 oz (200 g), Silver

Long summary description Canon PowerShot A700 1/2.5" Compact camera 6 MP CCD Silver:

Canon PowerShot A700. Camera type: Compact camera, Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 6x, Digital zoom: 4x, Focal length range: 5.8 - 34.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 16 MB. PictBridge. Weight: 7.05 oz (200 g). Product color: Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.