Neomounts logo

Neomounts 19" rackmount Black Metal

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103278
Info modified on:
21 Sept 2023, 15:18:22
Long product name Neomounts 19" rackmount Black Metal:

19" rackmount for NS431/NS431H

Neomounts 19" rackmount Black Metal:

The NS431RACK is a 19" rackmount kit for the KVM switch NS431-series.

This NewStar 19" rackmount kit mounts 4-port KVM switches easily into a 19" rack. This kit is made for following NewStar KVM Switches: SV431, NS431D and NS431H.

Short summary description Neomounts 19" rackmount Black Metal:

Neomounts 19" rackmount, Metal, Black

Long summary description Neomounts 19" rackmount Black Metal:

Neomounts 19" rackmount. Material: Metal, Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.