location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tharus 20 LCD 51-9510 TOP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20LCD519
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20" LCD
  • - 640 x 480 pixels 4:3
  • - 500 cd/m² 16 ms 500:1
  • - SECAM
  • - 60 W
Long product name Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m² :
The short editorial description of Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m²

Tharus 20 LCD 51-9510 TOP
More>>>
Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m²:
The official marketing text of Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m² as supplied by the manufacturer

- Designer LCD-TV in metallic paint with unbeatable sound
- 20" (51 cm) Activ Matrix TFT-LC display
- A new display generation with bright (500 cd/m2) and high-contrast
(500:1) TV pictures
- Magic Fidelity System for fascinating sound
- Concealed connection strip for Euro-AV (RGB and S-Video-compatible),
VGA, camcorder, stereo headphones
- TP 150 C system remote control

Short summary description Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m²:
This short summary of the Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Tharus 20 LCD 51-9510 TOP, 20", 640 x 480 pixels, LCD, Silver

Long summary description Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m²:
This is an auto-generated long summary of Grundig Tharus 20 LCD 51-9510 TOP 20" Silver 500 cd/m² based on the first three specs of the first five spec groups.

Grundig Tharus 20 LCD 51-9510 TOP. Display diagonal: 20", Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product color: Silver

Display
Display diagonal *
20"
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
500 cd/m²
Response time
16 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display resolution *
640 x 480 pixels
Viewable size diagonal
20.1" (51 cm)
TV tuner
Analog signal format system *
SECAM
Channels quantity
99 channels
Audio
RMS rated power *
22 W
Design
Product color *
Silver
Performance
Teletext
250 pages
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (with stand)
18.9" (480 mm)
Depth (with stand)
5.71" (145 mm)
Height (with stand)
18.5" (470 mm)
Width (without stand)
18.9" (480 mm)
Depth (without stand)
2.76" (70 mm)
Weight (without stand)
17.6 lbs (8 kg)
Packaging content
Handheld remote control
Yes
Other features
Power requirements
100-240 V / 50/60 Hz
Display
TFT
I/O ports
1 x S-video in 2x Euro-AV (1x RGB & S-Video) 1 x VGA f PC 1 x Cinch AV 1 x Headphone
Speakers
2 high-middle + 1 bass
Brand Image Article code product Stock Price from
Grundig LW 51-7605 20" HD Silver 500 cd/m² Grundig LW 51-7605 20" HD Silver 500 cd/m²
(show image)
20LW517605 LW 51-7605 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 82-9622 32" HD 550 cd/m² Grundig LXW 82-9622 32" HD 550 cd/m²
(show image)
32LXW829622 LXW 82-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 102-8616 40" HD Black 480 cd/m² Grundig LXW 102-8616 40" HD Black 480 cd/m²
(show image)
40LXW1028616 LXW 102-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 94-8616 37" HD Black 500 cd/m² Grundig LXW 94-8616 37" HD Black 500 cd/m²
(show image)
37LXW948616 LXW 94-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 26" WXGA Silver 450 cd/m² Grundig LXW 68-9622 26" WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)