location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2048MB USB drive 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTI/2GB show
Show alternative article codes used in the online market place
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:12:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GB USB Type-A 2.0
  • - Read speed: 6 MB/s Write speed: 3 MB/s
  • - Form factor: Cap
Guarantee: 5 years
Long product name Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A :
The short editorial description of Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A

System Specific
More>>>
Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A:
The official marketing text of Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A:
This short summary of the Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 2048MB USB drive 2.0, 2 GB, USB Type-A, 2.0, 6 MB/s, Cap

Long summary description Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A:
This is an auto-generated long summary of Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A based on the first three specs of the first five spec groups.

Kingston Technology 2048MB USB drive 2.0. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 6 MB/s, Write speed: 3 MB/s. Form factor: Cap

Performance
Capacity *
2 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
6 MB/s
Write speed
3 MB/s
Plug and Play
Yes
Performance
Compatible operating systems
Win98SE, Win 2000, Win XP, Mac OS9.x
Design
Form factor *
Cap
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Brand Image Article code product Stock Price from
Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange
(show image)
DTI/32GB 32GB DataTraveler 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler 8GB USB flash drive USB Type-A 2.0 Black Kingston Technology DataTraveler 8GB USB flash drive USB Type-A 2.0 Black
(show image)
DTI/8GBBK 8GB DataTraveler 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler 4GB USB flash drive USB Type-A 2.0 Violet Kingston Technology DataTraveler 4GB USB flash drive USB Type-A 2.0 Violet
(show image)
DTI/4GBER 4GB DataTraveler 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime
(show image)
DTI/2GBER 2GB DataTraveler 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler USB flash drive 16 GB USB Type-A 2.0 Red Kingston Technology DataTraveler USB flash drive 16 GB USB Type-A 2.0 Red
(show image)
DTI/16GBER DataTraveler 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)