Pinnacle logo

Pinnacle Dazzle Video Creator, F video capturing device

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126208
Info modified on:
21 Oct 2022, 10:14:32
Long product name Pinnacle Dazzle Video Creator, F video capturing device:

Dazzle Video Creator, F

Short summary description Pinnacle Dazzle Video Creator, F video capturing device:

Pinnacle Dazzle Video Creator, F, USB 1.1/2.0, French, Instant DVD Recorder Studio QuickStart, DirectX 9 CD/DVD-ROM, Pentium 1.4GHz, 512 MB

Long summary description Pinnacle Dazzle Video Creator, F video capturing device:

Pinnacle Dazzle Video Creator, F. Interface: USB 1.1/2.0, Language version: French. Bundled software: Instant DVD Recorder Studio QuickStart. Minimum system requirements: DirectX 9 CD/DVD-ROM, Minimum processor: Pentium 1.4GHz, Minimum RAM: 512 MB. Compatible operating systems: Windows XP. Export file formats: VCD, S-VCD, DVD, DV, AVI, RealVideo 8, Windows Media 9, MPEG-1, MPEG-2

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.