location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX220 server AMD Opteron 2 GHz 1 GB DDR-SDRAM 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX220
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:RX220-901IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY RX220 server AMD Opteron 2 GHz 1 GB DDR-SDRAM 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Opteron 2 GHz
  • - 1 GB DDR-SDRAM
  • - DVD-ROM
  • - 500 W
Guarantee: 2 year on site warranty.
Long product name Fujitsu PRIMERGY RX220 server AMD Opteron 2 GHz 1 GB DDR-SDRAM 500 W :
The short editorial description of Fujitsu PRIMERGY RX220 server AMD Opteron 2 GHz 1 GB DDR-SDRAM 500 W

Primergy RX220 AMD Opteron 246, 1GB, 2*160GB, CD-RW/DVD-ROM atapi slimline, 2x LAN Broadcom 10/100/1000 on-board
More>>>
Fujitsu PRIMERGY RX220 server AMD Opteron 2 GHz 1 GB DDR-SDRAM 500 W:
The official marketing text of Fujitsu PRIMERGY RX220 server AMD Opteron 2 GHz 1 GB DDR-SDRAM 500 W as supplied by the manufacturer

The cost-efficient PRIMERGY RX220 extends the PRIMERGY RACK portfolio to the lowest density basic feature segment with Dual-Core AMD Opteron™ processors and focuses rather on maximum compute power than on maximum reliability in comparison to RX200. With technical evolutions like dual-core processors and 16 (32) Gbytes direct addressable memory the PRIMERGY RX220 matches your business application requirements perfectly. Therefore the Dual-Core AMD Opteron processor based PRIMERGY RX220 with its integrated hot-plug SATA hard disks in combination with disk mirroring function in a space-saving 1 U chassis provides you with a budget saving platform.

Short summary description Fujitsu PRIMERGY RX220 server AMD Opteron 2 GHz 1 GB DDR-SDRAM 500 W:
This short summary of the Fujitsu PRIMERGY RX220 server AMD Opteron 2 GHz 1 GB DDR-SDRAM 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX220, 2 GHz, 1 GB, DDR-SDRAM, Serial ATA, DVD-ROM, 500 W

Long summary description Fujitsu PRIMERGY RX220 server AMD Opteron 2 GHz 1 GB DDR-SDRAM 500 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX220 server AMD Opteron 2 GHz 1 GB DDR-SDRAM 500 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX220. Processor family: AMD Opteron, Processor frequency: 2 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 500 W

Processor
Processor family *
AMD Opteron
Processor frequency *
2 GHz
Maximum number of SMP processors
2
Processor front side bus
1000 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
16 GB
Storage
HDD capacity
320 GB
HDD interface
Serial ATA
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
16 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Ports & interfaces
USB 2.0 ports quantity
2
Expansion slots
1x PCI-X 64-Bit / 133 MHz 1x PCI-Express x8
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Software
Compatible operating systems *
Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft: Windows 2000 Advanced Server; Server SUSE: Enterprise Server 9 for X86 / EM64T Red Hat: Enterprise Linux 4 for X86 / EM64T
Power
Power supply *
500 W
Weight & dimensions
Weight
30.9 lbs (14 kg)
Other features
Dimensions (WxDxH)
16.9 x 29 x 1.69" (430 x 737 x 43 mm)
Graphics card
Radeon 7000M
Country Distributor
United Kingdom 1 distributor(s)