location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 42" Wall Track Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42" Wall Track
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31-039-182 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833004861 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 14:08:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Ergotron 42" Wall Track Silver :
The short editorial description of Ergotron 42" Wall Track Silver

42" Wall Track
More>>>
Short summary description Ergotron 42" Wall Track Silver:
This short summary of the Ergotron 42" Wall Track Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 42" Wall Track, Silver

Long summary description Ergotron 42" Wall Track Silver:
This is an auto-generated long summary of Ergotron 42" Wall Track Silver based on the first three specs of the first five spec groups.

Ergotron 42" Wall Track. Product color: Silver

Brand Image Article code product Stock Price from
Ergotron

Ergotron 18" Wall Track Aluminum
(show image)
31-038-182 18" Wall Track 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 26" Wall Track Aluminum
(show image)
31-017-182-01 26" Wall Track 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 10" Wall Track Aluminum
(show image)
31-016-182 10" Wall Track 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options 50" Wall Track Silver
(show image)
31-019-182 50" Wall Track 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 34" Wall Track Aluminum
(show image)
31-018-182 34" Wall Track 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)