Stylistic ST5032 Intel Pentium M 753 (1.2/2M/400) 12.1i XGA XP Tablet PC MUI 512MB 40GB PATA Modem LAN WLAN
The STYLISTIC ST Series will make you more productive in a variety of mobile situations, whether you’re on your way to an appointment, giving a presentation or taking notes with “electronic ink” during a meeting. We’ve been in the pen tablet PC business for more than a decade now. Discover what only experience can achieve.
Fujitsu STYLISTIC ST5032 Intel Pentium M 753, 12.1", 1024 x 768 pixels, 40 GB, 0.5 GB, 1.2 GHz, 3.53 lbs (1.6 kg)
Fujitsu STYLISTIC ST5032 Intel Pentium M 753. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal storage capacity: 40 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 3.53 lbs (1.6 kg)