location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V700 Photo Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection V700 Photo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B178023
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Perfection V700 Photo Flatbed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner
  • - Color scanning
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm) Sensor type: CCD
  • - 32 W
Long product name Epson Perfection V700 Photo Flatbed scanner :
The short editorial description of Epson Perfection V700 Photo Flatbed scanner

Perfection V700 Photo
More>>>
Epson Perfection V700 Photo Flatbed scanner:
The official marketing text of Epson Perfection V700 Photo Flatbed scanner as supplied by the manufacturer

The Epson Perfection V700 Photo is the ideal scanner for photo enthusiasts and advanced amateur photographers. Featuring Epson’s unique Dual Lens System combined with DIGITAL ICETM Technologies it delivers exceptional quality film and photo scanning.

Perfect scanning
With the Epson Perfection V700 Photo,clear, detailed enlargements and superb tonal reproduction is guaranteed,thanks to Epson’s exclusive Dual Lens System for 6400dpi film scanning and 4.0D Maxoptical density.
Not only can you scan your favourite images and then produce superbly detailed large-scale enlargements as you would expect, with greater power,faster speed and more flexibility, the Epson Perfection V700 Photo is setting a new standard in flatbed scanning for professional-standard photographic reproduction.
Scanning quality is further assisted by a moving TPU light that ensures the brightest possible light source for smooth scan images and sharper definition. A moving blue Light Emitting Diode (LED) lets you visibly track the scanning progress.

Unique technology
The unique Epson Dual Lens System lets you scan various film formats at the extremely high resolution of 6400dpi, truly amazing for a scanner at this price. You can also do reflective and transparency scanning at up to 4800 dpi. That means you won’t need to make any quality compromises on your scans, and when it comes to enlargements, even from 35mm format films, they will be highly detailed and crystal clear. 4.0DMax optical density also gives you superb reproduction of shadows and highlights so you needn’t worry about losing the subtle shading that makes a good image great.

Restore your precious memories
DIGITAL ICETM Technologies automatically removes scratches and dust from old and damaged photos and film, saving you hours of post-scanning image editing. Epson Easy Photo FixTM also allows you to restore faded colour photos in just one easy step.

Inclusive software
The Epson Perfection V700 Photo is equipped with a range of powerful image editing software. Epson Creativity Suite provides you with an easy-to-use tool for retrieving and viewing images while SilverFast® SE6 and Adobe® Photoshop® Elements3.0 are also included to give you total creative control over your images.

Key Features
-Achieve exceptional scanning at 6400dpi (film) / 4800dpi (reflective) optical resolution
-Automatically remove dust and scratches with DIGITAL ICETM Technologies
-Excellent tone reproduction with 4.0DMax optical density
10 x 8" built-in film adapter with filmholders for all common formats
Advanced software bundle including SilverFast® SE6 and Adobe®
-Photoshop® Elements 3.0

Short summary description Epson Perfection V700 Photo Flatbed scanner:
This short summary of the Epson Perfection V700 Photo Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V700 Photo, 8.5 x 11.7" (216 x 297 mm), 48 bit, Flatbed scanner, CCD, WCC FL, 32 W

Long summary description Epson Perfection V700 Photo Flatbed scanner:
This is an auto-generated long summary of Epson Perfection V700 Photo Flatbed scanner based on the first three specs of the first five spec groups.

Epson Perfection V700 Photo. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: WCC FL. Power consumption (typical): 32 W. Country of origin: China

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Color scanning
Yes
Input color depth
48 bit
Film scanning
No
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Light source
WCC FL
Power
Power consumption (typical)
32 W
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
9.84" (250 mm)
Package depth
24.6" (625 mm)
Package height
17.7" (450 mm)
Package weight
20.9 lbs (9.49 kg)
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Microsoft Windows 98 SE/ME/2000 Professional/XP Home Edition/XP Professional x64 Edition Mac OS X 10.2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
14.6 lbs (6.6 kg)
Other features
I/O ports
USB
Dimensions (WxDxH)
19.8 x 12.1 x 6" (503 x 308 x 152.5 mm)
Power requirements
220-240V 50-60Hz
Logistics data
Quantity per pallet
20 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
5 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
24 pc(s)
Pallet length (UK)
76.8" (195 cm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:33:51
Uk has collected 18 expert reviews for Epson Perfection V700 Photo Flatbed scanner and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2011-09-26 08:33:50
Do you have stacks of old prints and slides, and want high-quality scans? Perhaps you lack the budget for a dedicated high-end film scanner? Then consider this Epson model. Its a high-quality flatbed that comes with print and slide adaptor frames for...
Good Excellent resolution, Accurate colour capture, Decent software package, Well built, Option to use a normal flatbed...
Bottom line Do you have stacks of old prints and slides, and want high-quality scans? Perhaps you lack the budget for a dedicated high-end film scanner? Then consider this Epson model. Its a high-quality flatbed that comes with print and slide adaptor frames for...
100%
photo-i.co.uk
Updated:
2011-09-26 08:33:50
EPSON V700 Photo Scanner The Epson V700 Photo scanner review. Click here for Epson V750 review For people who have joined this review or photo-i for the first time, this is how an interactive review works. I review the scanner on a daily basis and up...
Good Excellent scan quality, Improved 35mm slide & 120 Film holders, Digital ICE, Price (£399 approx.)...
Bad I question the quality on 6400dpi scans, Fiddly Film Height Adjustments needed for the best quality...
Bottom line During my years as a reviewer I have tested most scanners from entry level flatbeds through to high end dedicated film scanners (read expensive). Most of the scanners were full of promise, they were good, but didnt always deliver the quality I had be...
0%
macworld.co.uk
Updated:
2011-09-26 08:33:50
One tends to associate Epson’s Perfection family of scanners with home users who simply want to import a few old snaps or slides for archiving or printing purposes. So the latest addition to the range, the Perfection V700 Photo comes as something of...
Good High-resolution fast scanning; ability to batch scan up to 24 frames of film; colour accuracy is excellent.
Bad Only appeals to niche users.
Bottom line The Perfection V700 Photo is everything the aspiring professional photographer or serious enthusiast could want. Scanning speeds are fast and quality is superb. It allows you to scan in multiple transparencies and , thanks to the Dual Lens technology...
80%
pocket-lint.com
Updated:
2011-09-26 08:33:50
Despite its unattractive blockiness, it is a corker, performing well and able to deliver stunning scans quickly and simply...
Good Excellent scan quality, excellent range of scan tools, software bundle, easy to use...
Bad Slow software install, big’n’blocky design, flimsy film holders...
Bottom line Despite its unattractive blockiness, it is a corker, performing well and able to deliver stunning scans quickly and simply...
90%
expertreviews.co.uk
Updated:
2011-09-26 08:33:50
With the exception of a few high-end models, the dedicated film scanner has largely disappeared from retailers shelves. While theres no doubt digital camera sales have contributed to their demise, its the versatility and value of flatbeds with built...
60%
EISA.eu
Updated:
2011-09-26 08:33:50
Epson Perfection V700 Photo is an A4-size flatbed-scanner with professional performance for prints, negatives or transparencies. It is equipped with Epson’s exclusive Dual Lens System and Digital ICE technology, achieving maximum scanning resolution o...
0%
digitalartsonline.co.uk
Updated:
2011-09-26 08:33:50
It’s been a while since a scanner aimed specifically at professional creatives was released, so it’s a surprise that both Epson and HP are launching new models. Epson is first out of the gates with the Perfection V700 Photo. It will follow this up wit...
80%
goodgearguide.com.au
Updated:
2011-11-04 14:30:43
With the ever increasing popularity of digital photography, it wouldnt be foolish to assume that manufacturers no longer care about the loyal battalions of amateur photographers still dedicated to film. Bucking this trend is Epson whose latest scanner...
Good Excellent performance for both film and photos, easy to use software...
Bad Software not so good for monochrome film, the high performance comes at a price The Final Word Though it’s probably the best home and office flatbed scanner available, most people don’t need a scanner this good...
Bottom line Though it’s probably the best home and office flatbed scanner available, most people don’t need a scanner this good...
80%
consumersearch.com
Updated:
2011-09-26 08:33:50
It is perhaps not surprising that, given the large number of reviewers who have covered the Epson Perfection V700 Photo scanner, opinions vary wildly. The aggregated reviews, however, indicate that the V700 is a generally solid flatbed scanner that out...
Good Multiple user profiles for varying levels of user skill, Sophisticated software bundle, Twolens system offers 6,400 dpi scanning for film, Film and slide adapters included...
Bad No automatic document feeder, 6,400 dpi resolution unnecessary for many users, Expensive...
0%
cadalyst.com
Updated:
2011-09-26 08:33:50
The vast majority of photography today is digital, and thus easily accessible on computers. But a huge body of yesterdays work -- color slides and negatives, black-and-white negatives and transparencies, and color or black-and-white prints -- have bee...
0%
whatdigitalcamera.com
Updated:
2011-09-26 08:33:50
The Epson Perfection V700 Photo is a professional quality scanner aimed and at the pro-summer and keen amateur photographer. The V700 scanner has a Dual Lens system, a 4800dpi lens is used for all the reflective scanning and large format film up to 10x...
0%
macworld.com
Updated:
2011-09-26 08:33:50
SummaryPros: Dual lens system allows for transparency scans of up to 6,400 dpi; speedy. Cons: Colors in images skew toward red. Price as rated: $550 Best Current Price: $456.17 (via ProductFinder) Company: Epson, www.epson.com...
Good Dual lens system allows for transparency scans of up to 6,400 dpi; speedy.
Bad Colors in images skew toward red.
Bottom line The Epson Perfection V700 Photo scanner is a fine choice for those looking for a mid-range scanner for both photos and high-resolution transparencies. Its dual lens system allows you to scan slides and film up to 6,400 dpi, but unless you’re pla...
80%
pcmag.com
Updated:
2011-09-26 08:33:50
At $549 list, the Epson Perfection V700 Photo is not for everyone. But if you take your photography seriously, are demanding about scan quality—and particularly if you have a large print and film collection waiting to enter the digital age, this sca...
Good High-quality scans for photographic prints and film. Modes range from full auto to full control over settings.
Bad Minimal optical character recognition (OCR) and document-management capability.
Bottom line Aiming to attract serious amateur photographers, the Epson Perfection V700 has comprehensive options for handling film and produces top-quality scans...
80%
Brand Image Article code product Stock Price from
Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI
(show image)
B11B185034 Perfection V350 Photo 0.00
(excl. VAT)
0 (incl. VAT)