Fujitsu logo

Fujitsu STYLISTIC ST5032 Intel Pentium M 753 Intel® Pentium® 60 GB 12.1" 0.5 GB

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115660
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu STYLISTIC ST5032 Intel Pentium M 753 Intel® Pentium® 60 GB 12.1" 0.5 GB:

Stylistic ST5032 Intel Pentium M 753 (1.2/2M/400) 12.1i XGA XP Tablet PC MUI 512MB 60GB PATA Modem LAN WLAN 6-cell batterij

Fujitsu STYLISTIC ST5032 Intel Pentium M 753 Intel® Pentium® 60 GB 12.1" 0.5 GB:

The STYLISTIC ST Series will make you more productive in a variety of mobile situations, whether you’re on your way to an appointment, giving a presentation or taking notes with “electronic ink” during a meeting. We’ve been in the pen tablet PC business for more than a decade now. Discover what only experience can achieve.

Short summary description Fujitsu STYLISTIC ST5032 Intel Pentium M 753 Intel® Pentium® 60 GB 12.1" 0.5 GB:

Fujitsu STYLISTIC ST5032 Intel Pentium M 753, 12.1", 1024 x 768 pixels, 60 GB, 0.5 GB, 1.2 GHz, 3.53 lbs (1.6 kg)

Long summary description Fujitsu STYLISTIC ST5032 Intel Pentium M 753 Intel® Pentium® 60 GB 12.1" 0.5 GB:

Fujitsu STYLISTIC ST5032 Intel Pentium M 753. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal storage capacity: 60 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.