location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 80 GB 10.4" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylistic ST5031 Intel Pentium M 753
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-204200-002
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 80 GB 10.4" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.4" 1024 x 768 pixels
  • - Intel® Pentium® 1.2 GHz
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 6.5 h
Long product name Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 80 GB 10.4" 0.5 GB :
The short editorial description of Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 80 GB 10.4" 0.5 GB

Stylistic ST5031 Intel Pentium M 753 (1.2/2M/400) 10.4i XGA XP Tablet PC MUI 512MB 80GB PATA Modem LAN WLAN
More>>>
Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 80 GB 10.4" 0.5 GB:
The official marketing text of Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 80 GB 10.4" 0.5 GB as supplied by the manufacturer

The STYLISTIC ST Series will make you more productive in a variety of mobile situations, whether you’re on your way to an appointment, giving a presentation or taking notes with “electronic ink” during a meeting. We’ve been in the pen tablet PC business for more than a decade now. Discover what only experience can achieve.

Short summary description Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 80 GB 10.4" 0.5 GB:
This short summary of the Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 80 GB 10.4" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC ST5031 Intel Pentium M 753, 10.4", 1024 x 768 pixels, 80 GB, 0.5 GB, 1.2 GHz, 3.53 lbs (1.6 kg)

Long summary description Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 80 GB 10.4" 0.5 GB:
This is an auto-generated long summary of Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 80 GB 10.4" 0.5 GB based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC ST5031 Intel Pentium M 753. Display diagonal: 10.4", Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 3.53 lbs (1.6 kg)

Display
Display diagonal *
10.4"
Display resolution *
1024 x 768 pixels
Processor
Processor family *
Intel® Pentium®
Processor frequency *
1.2 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Internal storage capacity *
80 GB
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Software
Bundled software
Adobe Acrobat Reader, Norton Ghost 2003, Corel Grafigo, Recovery DVD, Easy Guide on-line user documentation, Infineon TPM Package, Mobile Manageability, Bluetooth Software Suite
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
6.5 h
Weight & dimensions
Weight
3.53 lbs (1.6 kg)
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
12.8 x 8.66 x 0.984" (324 x 220 x 25 mm)
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Infrared data port
Yes
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
5400 RPM
Storage drive type
PATA
Modem type
DDR SDRAM
Pre-installed software
Windows XP Tablet PC Edition