location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NSECONUSB10 KVM cable Black 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch Cable, USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSECONUSB10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441036
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts NSECONUSB10 KVM cable Black 118.1" (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - Keyboard port type: USB
  • - Mouse port type: USB
  • - Video port type: VGA
  • - Black
Guarantee: 3 year
Long product name Neomounts NSECONUSB10 KVM cable Black 118.1" (3 m) :
The short editorial description of Neomounts NSECONUSB10 KVM cable Black 118.1" (3 m)

This 3 meter KVM over IP switch cable, NSECONUSB10, combine separate keyboard, monitor, and mouse in to one cable split apart at each end.
More>>>
Neomounts NSECONUSB10 KVM cable Black 118.1" (3 m):
The official marketing text of Neomounts NSECONUSB10 KVM cable Black 118.1" (3 m) as supplied by the manufacturer

The NewStar Universal 3-in-1 KVM Switch Cables are designed to be the highest quality tangle-free KVM switch cables available. These cables are used with NewStar IP KVM Switch model NS841HDI and NS1641HDI.

These cables combine separate keyboard, monitor, and mouse in to one cable split apart at each end. This design makes them inherently tangle-free and easier to manage since the total cable count is reduced to 1/3. They are compatible with any KVM switch capable of using standard console connections like NewStar KVM Switches.

The VGA Video section of the cable is coaxial eliminating picture "ghosting" and fuzzy images, and using ferrite cores near the connector ends provides superior EMI interference protection.

The Universal KVM cables are available in lengths of 3 meters (10 feet) and offering USB connections.

Short summary description Neomounts NSECONUSB10 KVM cable Black 118.1" (3 m):
This short summary of the Neomounts NSECONUSB10 KVM cable Black 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NSECONUSB10, 118.1" (3 m), USB, USB, VGA, Black

Long summary description Neomounts NSECONUSB10 KVM cable Black 118.1" (3 m):
This is an auto-generated long summary of Neomounts NSECONUSB10 KVM cable Black 118.1" (3 m) based on the first three specs of the first five spec groups.

Neomounts NSECONUSB10. Cable length: 118.1" (3 m), Keyboard port type: USB, Mouse port type: USB

Performance
Product color
Black
Cable length *
118.1" (3 m)
Performance
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Brand Image Article code product Stock Price from
Neomounts NSECON20 KVM cable Black 236.2" (6 m) Neomounts NSECON20 KVM cable Black 236.2" (6 m)
(show image)
NSECON20 KVM Switch Cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts NSECON6 KVM cable Black 78.7" (2 m) Neomounts NSECON6 KVM cable Black 78.7" (2 m)
(show image)
NSECON6 KVM Switch Cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts NSECON10 KVM cable Black 118.1" (3 m) Neomounts NSECON10 KVM cable Black 118.1" (3 m)
(show image)
NSECON10 KVM Switch Cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)