location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX™400 Performance Laser mouse USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX™400 Performance Laser Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931638-0914 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech MX™400 Performance Laser mouse USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Black
  • - USB Type-A + PS/2
  • - Buttons quantity: 5
Guarantee: 5-year
Long product name Logitech MX™400 Performance Laser mouse USB Type-A + PS/2 :
The short editorial description of Logitech MX™400 Performance Laser mouse USB Type-A + PS/2

PC , Mac , Optical Engine, Internet Forward/Back, Tilt Wheel Plus Zoom™ , Right-Handed Comfort Grip, Laser Technology
More>>>
Logitech MX™400 Performance Laser mouse USB Type-A + PS/2:
The official marketing text of Logitech MX™400 Performance Laser mouse USB Type-A + PS/2 as supplied by the manufacturer

Experience the superior precision of high-performance laser!

Delivering extraordinary control on virtually any surface, Logitech laser technology makes optical obsolete. The MX™400 is ready to use in seconds, and comes with a 5-year warranty and full product support.

- Move flawlessly on surfaces where optical mice can't go. Performance Laser Tracking provides state-of-the-art laser technology for unmatched precision and control.
- Experience the unique comfort grip. With gently contoured sides and soft rubber grips; the MX400 is designed for enhanced support and comfort.
- View digital photos and spreadsheets. Instantly zoom in and out, scroll horizontally or vertically with the Tilt Wheel plus Zoom.
- Speed-browse on the web and navigate more easily with the MX400's universal Forward/Back buttons.
- Just plug and play! The MX400 is extremely simple to install; simply connect the mouse to the USB or PS/2 port and it's ready to use!
- Go with the global leader! Logitech makes more mice than anyone in the world. Look to Logitech for proven technology, world-class quality, and unmatched reliability.

Short summary description Logitech MX™400 Performance Laser mouse USB Type-A + PS/2:
This short summary of the Logitech MX™400 Performance Laser mouse USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX™400 Performance Laser Mouse, Laser, USB Type-A + PS/2, Black

Long summary description Logitech MX™400 Performance Laser mouse USB Type-A + PS/2:
This is an auto-generated long summary of Logitech MX™400 Performance Laser mouse USB Type-A + PS/2 based on the first three specs of the first five spec groups.

Logitech MX™400 Performance Laser Mouse. Movement detection technology: Laser, Device interface: USB Type-A + PS/2, Buttons quantity: 5. Product color: Black

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
5
Design
Product color *
Black
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
Logitech SetPoint
Other features
Compatible operating systems
Windows 98, 2000, Me, XP, Mac OS X 10.2.8+
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:46:07
Uk has collected 3 expert reviews for Logitech MX™400 Performance Laser mouse USB Type-A + PS/2 and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
brighthub.com
Updated:
2011-10-03 23:46:03
Logitechs MX400 Performance mouse boasts laser technology at a surprisingly low price, offering everyone a chance to experience the latest in mouse tech. But this is no peoples hero, as a lack of features and comfort under-cuts the MX400s value. L...
Bottom line The MX400 costs around $40 dollars at most retailers, and can be found for as little as $30 online. That makes it a firmly mid-range product, and as far as I know, this is the cheapest laser mouse currently on the market. That said, the lasers...
40%
Country Distributor
United Kingdom 1 distributor(s)