location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Barracuda 3.5" external hard drive 120 GB 7200 RPM 3.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Barracuda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" External Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3120203U2-RK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Seagate Barracuda 3.5" external hard drive 120 GB 7200 RPM 3.5" USB 2.0 :
The short editorial description of Seagate Barracuda 3.5" external hard drive 120 GB 7200 RPM 3.5" USB 2.0

3.5" External Hard Drive, 120 GB, 2 MB buffer, 7200 RPM, USB 2.0
More>>>
Seagate Barracuda 3.5" external hard drive 120 GB 7200 RPM 3.5" USB 2.0:
The official marketing text of Seagate Barracuda 3.5" external hard drive 120 GB 7200 RPM 3.5" USB 2.0 as supplied by the manufacturer

Compact, Lightweight and Cost-Efficient Storage

Protect valuable data and digital memories for years to come! These easy to use external drives are a safe and affordable way to protect everything from business files to your treasured digital memories.

- Easy storage and access for large digital music, photo, video, personal data and multimedia files.
- Large-capacity drives extend the life of your computer by providing extra storage space.
- Blazingly fast 7200-RPM high-performance drives with a 2MB cache to effortlessly handle large amounts of data.
- Whisper-quiet and cool operation.
- Worry-free one-year warranty covers all parts and labor.
- Free technical support even after the warranty ends.

Short summary description Seagate Barracuda 3.5" external hard drive 120 GB 7200 RPM 3.5" USB 2.0:
This short summary of the Seagate Barracuda 3.5" external hard drive 120 GB 7200 RPM 3.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Barracuda 3.5" External Hard Drive, 120 GB, 3.5", 2.0, 7200 RPM

Long summary description Seagate Barracuda 3.5" external hard drive 120 GB 7200 RPM 3.5" USB 2.0:
This is an auto-generated long summary of Seagate Barracuda 3.5" external hard drive 120 GB 7200 RPM 3.5" USB 2.0 based on the first three specs of the first five spec groups.

Seagate Barracuda 3.5" External Hard Drive. HDD capacity: 120 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
120 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Plug and Play
Yes
Power
Bus powered *
USB
External power adapter
Yes
Weight & dimensions
Width
8.5" (216 mm)
Depth
2.99" (76 mm)
Height
5" (127 mm)
Other features
Internal
No
Mac compatibility
No
Non-operating shock
300 G
Compatible operating systems
Microsoft Windows XP, Me, 2000, 98SE
Brand Image Article code product Stock Price from
Seagate Barracuda 3.5" external hard drive 80 GB 7200 RPM 3.5" USB 2.0 Seagate Barracuda 3.5" external hard drive 80 GB 7200 RPM 3.5" USB 2.0
(show image)
ST380203U2-RK 3.5" External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda Pushbutton Backup external hard drive 250 GB 7200 RPM 3.5" USB 2.0 Seagate Barracuda Pushbutton Backup external hard drive 250 GB 7200 RPM 3.5" USB 2.0
(show image)
ST3250601U2-RK Pushbutton Backup External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda 3.5" external hard drive 250 GB 7200 RPM 3.5" USB 2.0 Seagate Barracuda 3.5" external hard drive 250 GB 7200 RPM 3.5" USB 2.0
(show image)
ST3250824U2-RK 3.5" External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)