location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120GB USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST9120801U2-RK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 120 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Black
Long product name Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black :
The short editorial description of Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black

ST9120801U2-RK, USB 2.0 Portable Hard Drive
More>>>
Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black:
The official marketing text of Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black as supplied by the manufacturer

These beautifully compact drives are the perfect choice for home, office or on the go. Weighing less than a pound, they take up very little space in your jacket pocket, briefcase or on your desktop. You can easily store and transport very large files - from business files and presentations to your favorite photos, music and videos.
-Chrome-plated, aluminum enclosure absorbs shocks, ensuring reliable performance wherever your life takes you.
-Extremely durable with a robust, rugged design-even resists scuffs and scrapes.
-Sleek and elegant structure actually dissipates heat, so they run much cooler than any other external drives.
-Whisper-quiet 5400-RPM hard drives, with 2-Mbyte or 8-Mbyte cache, deliver 50 percent more performance than 4200-RPM drives.
-Support speeds up to 480 Mbps, are hot-swappable and powered by the USB bus - there's no need for power cords or adapters.
-Complete with USB 2.0 cable, quick connect guide and utilities CD.

Short summary description Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black:
This short summary of the Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 120GB USB 2.0, 120 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black:
This is an auto-generated long summary of Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black based on the first three specs of the first five spec groups.

Seagate Momentus 120GB USB 2.0. HDD capacity: 120 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product color: Black

Hard drive
HDD capacity *
120 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB data transfer rates
480 Mbit/s
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product color *
Black
Security
Fingerprint reader
No
Password protection
No
Power
Bus powered *
USB
Other features
Compatibility
Mac, PC
Internal
No
Mac compatibility
Yes
Number of pins
4
Connectivity technology
Wired
Compatible operating systems
-Microsoft Windows XP, Me, 2000 Pro, 98SE -Mac OS 9.x & 10.2.8
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:58:57
Uk has collected 13 expert reviews for Seagate Momentus 120GB USB 2.0 external hard drive 5400 RPM 2.5" Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-24 00:58:46
There are lots of potentially interesting drives available today. We picked the Seagate model to represent the 2.5" side because it has one of the largest capacities around. Transcend was our 1.8" choice thanks to its neat design. We included the ben...
0%
goodgearguide.com.au
Updated:
2011-11-14 00:28:30
Seagates 100 gigabyte external hard drive is both a reliable and portable storage solution. Built with a simple, no fuss and highly portable design, what the Seagate lacks in features, it makes up for in convenience and simplicity.
Good Solid design, fast write speeds, cool and quiet...
Bad Expensive, sluggish read speeds, no automatic backup options The Final Word It costs a pretty penny, but proves to be the perfect solution for users looking to expand their laptop’s storage capacity or take their work home with them, without hav...
Bottom line It costs a pretty penny, but proves to be the perfect solution for users looking to expand their laptop’s storage capacity or take their work home with them, without having to worry about burning CDs.
60%
Bit-Tech.net
Updated:
2011-09-24 00:58:25
Portable storage is something key to many people’s lives. Lots of us carry USB sticks on our key rings just in case we need to pop an important document / music / video on it while we’re out, but for some that few GB of mini storage just isn’t enough...
Bottom line Whether or not Seagate's drive fits your needs is down to personal preference. If the drive suits your portable data storage needs, and both the warranty and software aren't much of a concern to you, there aren't many 2.5" portable solutions better tha...
80%
trustedreviews.com
Updated:
2011-09-24 00:58:28
Portable storage comes in all sorts of shapes and sizes. You can go for solid state removable USB keys, currently available up to 8GB in capacity and we've also looked at small hard drive versions of the same capacity from Memorex and Iomega . However, th...
Bottom line Seagate 160GB Portable External Hard Drive is a smartly housed portable hard drive, with impressive capacity and a decent turn of speed, available at a very reasonable sum. The supplied software could be better, but that aside the Seagate hits the portabl...
90%
maximumpc.com
Updated:
2011-09-24 00:58:31
Seagate’s portable external drive sports the highest capacity in its class, by 40GB, thanks to its perpendicular recording technology, which packs more data on every platter of the hard drive. It comes in a rough-and-ready aluminum enclosure that keeps...
90%
pcmag.com
Updated:
2011-09-24 00:58:34
With the proliferation of malware, spyware, and computer viruses ready to do their worst to your system, data is more important than ever. But between your huge media files and multitudinous text documents, youre going to want a backup device that c...
Good Largest-capacity portable drive available. Mac OS X-compatible software included. Well-thought-out dual-head USB cable.
Bad Somewhat pricey. Id like to see the "Pro" version of the backup software included. Heavy compared with other portable hard drives.
Bottom line If you have a lot of media files on your multimedia notebook or desktop, the Seagate ST9160821U2-RK portable hard drive will save all of your data. Its the highest-capacity portable drive on the market at this time...
90%
Computerpoweruser.com
Updated:
2011-09-24 00:58:36
Portable External Hard Drive 160GB $269 (average online price) Seagate (831) 438-6550 www.seagate.com Seagate has parlayed its first perpendicularly recording hard drive, the 2.5-inch Momentus 5400.3 for notebooks, into a really nice USB portable (a 12...
0%
futurelooks.com
Updated:
2011-09-24 00:58:40
The Seagate ST9120801U2 is a 120GB portable hard drive that can fit nicely in the palm of your hand. It weighs only 10.3 oz and has a dimension of 1"D X 3.7"W X 5"H. This drive has a 8MB cache, 5400RPM drive speed, USB 1.1 and 2.0 support, and a one y...
Good Easy to setup, Easy to use, Easy to hold in your hand, Quiet when operating, LED in front of grill lights up when hard drive in operating, Light weight, Few parts to loose, No Power Adapter Required...
Bad A carrying case for the hard drive and cable would be nice, Transfer rates were not as fast as expected.
Bottom line After using this portable hard drive, I actually want to get one for myself. The portable drive gave me options on storing information that I found versatile and to my liking. It offered me an opportunity to transfer data from my computer to another c...
88%
laptoplogic.com
Updated:
2011-09-24 00:58:43
These Seagate portable drives bring high capacity storage to the mobile user.
80%
trustedreviews.com
Updated:
2011-09-24 00:58:51
External hard drives have become very popular since USB 2.0 and FireWire became standard on most PCs and notebooks. Both USB 2.0 and FireWire offer decent transfer speeds, so they are well suited to external storage solutions at a more affordable price po...
Bottom line The 100GB USB 2.0 portable hard drive from Seagate definitely isn't as cost effective as a 3.5in external unit, but it is smaller, lighter and still large enough to store masses of data...
70%
Bjorn3d.com
Updated:
2011-09-24 00:58:55
On the go? Always away from home or the office? Looking for a way to take a big chunk of data along with you wherever you may roam? With the arrival of USB portable drives in sizes all the way up to several GB of data, the desire to go portable with a...
Good Solid construction, 100GB is plenty of storage, Speed doesnt leave you waiting long...
Bad The problems I had with my desktop machines just cant be left out of the cons column...
Bottom line Seagate 100GB Portable External HDD Company: Seagate Author: Adam Erker Released: 2005-02-04 Category: Storage Rating: Tell us what you thought of this review!!Print Friendly Go to page: <<< Previous PageFinal Thoughts Overall I have been impressed wit...
80%
Brand Image Article code product Stock Price from
Seagate Momentus External 60GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0 Seagate Momentus External 60GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0
(show image)
ST960801U2-RK External 60GB Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus External 160GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0 Seagate Momentus External 160GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0
(show image)
ST9160821U2-RK External 160GB Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus HD 100GB USB 2.0 external hard drive 5400 RPM 2.5" Seagate Momentus HD 100GB USB 2.0 external hard drive 5400 RPM 2.5"
(show image)
ST9100801U2-RK HD Momentus 100GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)