location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E240 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28S0210 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E240 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - 26 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB 366 MHz
Long product name Lexmark E240 600 x 600 DPI :
The short editorial description of Lexmark E240 600 x 600 DPI

E240 Laser Printer
More>>>
Lexmark E240 600 x 600 DPI:
The official marketing text of Lexmark E240 600 x 600 DPI as supplied by the manufacturer

Your fast, reliable desktop partner!
Ideal for users that demand rapid, professional laser printing right on their desk, the Lexmark E240 delivers it in a big way. With its low cost, compact size and sleek black design, it fits well and looks great on any desktop. And like all Lexmark printers, it's very reliable and easy to use.

Stylish but swift: Compact, durable and backed by a 366MHz processor, this speedy desktop printer reaches rapid speeds up to 27 ppm.

Reliable and easy to use: Offers easy front-loading supplies, PCL printing, and advanced technology that practically eliminates paper jams.

Greater choices: Customers can opt for a network-ready model, extra memory, and a second input drawer to boost capacity or load various media.

Short summary description Lexmark E240 600 x 600 DPI:
This short summary of the Lexmark E240 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E240, Laser, 600 x 600 DPI, 26 ppm

Long summary description Lexmark E240 600 x 600 DPI:
This is an auto-generated long summary of Lexmark E240 600 x 600 DPI based on the first three specs of the first five spec groups.

Lexmark E240. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 26 ppm

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Paper handling
Media types supported
Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies
Performance
Internal memory *
16 MB
Processor frequency
366 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
26 dB
Design
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 98425.2" (0 - 2500 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
15.6 x 13.9 x 9.8" (396 x 353 x 249 mm)
Other features
Mac compatibility
Yes
Standard media sizes
10 Envelope (105mm x 241mm) 7 3/4 Envelope (98mm x 191mm) 9 Envelope (98mm x 225mm) A4 (210mm x 297mm) A5 (148mm x 210mm) B5 Envelope (176mm x 250mm) C5 Envelope (162mm x 229mm) DL Envelope (110mm x 220mm) Executive (184mm x 267mm) Folio (216mm x 330mm) JIS-B5 (182mm x 257mm) Legal (216mm x 355mm) Letter (216mm x 279mm) Statement (140mm x 216mm) Universal
Memory upgrade
Yes
Compatible operating systems
Windows 98SE Windows ME Windows NT (4.00/4.00 Server) Windows 2000 Windows Server 2003 Windows XP Professional x64 Mac OS X
Emulations
PCL 6
Package dimensions (WxDxH)
18.1 x 16.5 x 14" (460 x 420 x 355 mm)
Country Distributor
United Kingdom 1 distributor(s)