location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E240n 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E240n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28S0410 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:31:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E240n 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI
  • - 26 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 366 MHz
Guarantee: 1 year
Long product name Lexmark E240n 1200 x 1200 DPI :
The short editorial description of Lexmark E240n 1200 x 1200 DPI

E240n - Network-ready Laser Printer
More>>>
Lexmark E240n 1200 x 1200 DPI:
The official marketing text of Lexmark E240n 1200 x 1200 DPI as supplied by the manufacturer

Your fast, reliable desktop partner!
Ideal for users that demand rapid, professional laser printing right on their desk, the Lexmark E240n delivers it in a big way. With its low cost, compact size and sleek black design, it fits well and looks great on any desktop. And like all Lexmark printers, it's very reliable and easy to use.

Stylish but swift: Compact, durable and backed by a 366MHz processor, this speedy desktop printer reaches rapid speeds up to 26 ppm.

Reliable and easy to use: Offers easy front-loading supplies, PCL printing, and advanced technology that practically eliminates paper jams.

Greater choices: Customers can opt for an extra memory, and a second input drawer to boost capacity or load various media.

Short summary description Lexmark E240n 1200 x 1200 DPI:
This short summary of the Lexmark E240n 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E240n, 1200 x 1200 DPI, 26 ppm

Long summary description Lexmark E240n 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark E240n 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark E240n. Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 26 ppm

Printing
Color *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
15000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Paper handling
Media types supported
Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies
Network
Supported network protocols (IPv4)
TCP/IP IPv4
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Processor frequency
366 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
26 dB
Design
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 98425.2" (0 - 2500 m)
Weight & dimensions
Dimensions (WxDxH)
15.6 x 13.9 x 9.8" (396 x 353 x 249 mm)
Other features
Mac compatibility
Yes
Standard media sizes
10 Envelope (105mm x 241mm) 7 3/4 Envelope (98mm x 191mm) 9 Envelope (98mm x 225mm) A4 (210mm x 297mm) A5 (148mm x 210mm) B5 Envelope (176mm x 250mm) C5 Envelope (162mm x 229mm) DL Envelope (110mm x 220mm) Executive (184mm x 267mm) Folio (216mm x 330mm) JIS-B5 (182mm x 257mm) Legal (216mm x 355mm) Letter (216mm x 279mm) Statement (140mm x 216mm) Universal
Memory upgrade
Yes
Networking features
Ethernet 10/100Base-TX
Compatible operating systems
Mac OS X Red Flag Linux 4.0 Linpus Linux 9.2 Red Hat Enterprise Linux WS 3.0, 4.0 SuSE Linux Enterprise Server 8.0, 9.0 SuSE Linux Professional 9.1, 9.2 Debian GNU/Linux 3.0 Linspire Linux 4.5 Windows NT (4.00/4.00 Server) Windows Me Windows 2000 Windows XP (Home, Professional) Windows XP Professional x64 Windows Server 2003 Novell NetWare 5.x, 6.x Sun Solaris 7, 8, 9, 10 HP-UX 11.00, 11.11 IBM AIX 5.1, 5.2, 5.3 IBM iSeries / IBM AS/400
Emulations
PCL 6, PostScript 3
Package dimensions (WxDxH)
18.1 x 16.5 x 14" (460 x 420 x 355 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:11:07
Uk has collected 4 expert reviews for Lexmark E240n 1200 x 1200 DPI and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-19 18:10:56
The compact Lexmark E240n has the same angular design as the companys E232 and E330 models, but adds networking via its built-in ethernet port. Like the older printers, the E240n has a simple, two-button control panel, so theres no LCD-based menu s...
Bottom line The eye-catching Lexmark E240n lets you print smart text and rather dark graphics easily from anywhere on your network. However, it isnt economical. Paul Jasper Lowest online price: £N/A...
70%
goodgearguide.com.au
Updated:
2013-11-19 18:10:56
The compact black Lexmark E240n has the same angular design as the companys E232 and E330 models. This unit adds networking through its built-in ethernet port. Like the older printers, the E240n has the same simple two-button, five-LED control panel...
Good Easy set up, Fast printing...
Bad Printing thick media is tedious, expensive per page. The Final Word The eye-catching Lexmark E240n lets you print good-looking text (but dark graphics) easily from anywhere on your network.
Bottom line The eye-catching Lexmark E240n lets you print good-looking text (but dark graphics) easily from anywhere on your network.
60%
techradar.com
Updated:
2015-06-25 07:14:40
Lexmark is a solid brand for monochrome laser printers, and this model looks like its been built for warfare. That feel continues throughout the machine, with great engineering and performance.The E240 is a smaller, budget version of Lexmarks E340, w...
Good Solid build , Simple controls, Easy install, Network compatible...
Bad Reduction in memory size...
Bottom line Lexmark is a solid brand for monochrome laser printers, and this model looks like its been built for warfare. That feel continues throughout the machine, with great engineering and performance.The E240 is a smaller, budget version of Lexmarks E340, w...
100%
pcworld.com_techhive.com
Updated:
2013-11-19 18:10:58
This no-fuss laser produces good-looking text at a decent pace, but has trouble with graphics.
Good Prints good looking text at decent speed, Builtin ethernet port...
Bad Graphics output was a little dark...
Bottom line Lexmarks budget laser speedily prints crisp text and can be added to a network.
78%
Country Distributor
United Kingdom 1 distributor(s)