location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Digital CP-8531 1/1.8" 8.28 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital CP-8531
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM.K0503.005
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:45:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Digital CP-8531 1/1.8" 8.28 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.28 MP CCD Black
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Acer Digital CP-8531 1/1.8" 8.28 MP CCD Black :
The short editorial description of Acer Digital CP-8531 1/1.8" 8.28 MP CCD Black

Digital CP-8531, 8.28 megapixeks, 3320 x 2496, 2.5' LCD
More>>>
Acer Digital CP-8531 1/1.8" 8.28 MP CCD Black:
The official marketing text of Acer Digital CP-8531 1/1.8" 8.28 MP CCD Black as supplied by the manufacturer

Slim, handy and high-end, the Acer CP-8531 features 8.28 MP resolution, a sizeable 2.5" LTPS TFT display and 25 MB of built-in memory. It's a great point-and-click camera for both novice and serious users who want to capture picture-perfect moments wherever they go.

Superior 8.28 MP picture resolution lets even amateur photographers take detailed shots for printing poster-sized images. 1/1.8" CCD image sensor provides high-quality, low-noise images with excellent light sensitivity for crisp, clear pictures.

Suitable for beginners and professionals, the CP-8531's ergonomic form makes it steady to hold and simple to use. An intuitive onscreen display guides users through 12 scenario modes and numerous other options; they can choose the best setting for every environment. PictBridge functionality allows direct photo printing on a wide selection of PictBridge-compatible printers. Full-speed USB 2.0 connectivity transfers pictures to PCs in a flash. Just turn the mode dial to PC mode and connect! Video-out (NTSC/PAL) support enables users to view their pictures instantly on a bigger screen: the TV! The CP-8531's SD Card even doubles as a flash drive, for storing documents and files.

A 10-second self-timer makes the CP-8531 ideal for shooting group pictures. Moreover, it takes another shot after 2 seconds, for a choice of pictures. Zoom function allows viewing of film details up close, while recording unlimited video clips with 640 x 480 pixel resolution at 30 fps (MPEG4 video recording format). 30-second voiceovers can be attached to still pictures to provide commentary for each treasured moment. Pictures of friends and family can be snapped in sepia and monochrome tones for an old-fashioned feel. The CP-8531's handsome charcoal-black case is pleasing to the eye, while this camera's price tag is pleasing to the budget.

Short summary description Acer Digital CP-8531 1/1.8" 8.28 MP CCD Black:
This short summary of the Acer Digital CP-8531 1/1.8" 8.28 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Digital CP-8531, 8.28 MP, 1/1.8", CCD, 3x, 5.29 oz (150 g), Black

Long summary description Acer Digital CP-8531 1/1.8" 8.28 MP CCD Black:
This is an auto-generated long summary of Acer Digital CP-8531 1/1.8" 8.28 MP CCD Black based on the first three specs of the first five spec groups.

Acer Digital CP-8531. Megapixel: 8.28 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.5 - 22.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 25 MB. PictBridge. Weight: 5.29 oz (150 g). Product color: Black

Picture quality
Image sensor size *
1/1.8"
Megapixel *
8.28 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
7.5 - 22.5 mm
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
ASF
Memory
Internal memory
25 MB
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
201.096 pixels
Ports & interfaces
I/O ports
USB, Video-Out
PictBridge *
Yes
Camera
Shooting modes *
Auto
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Width
3.58" (91 mm)
Depth
2.24" (57 mm)
Height
1.06" (27 mm)
Weight
5.29 oz (150 g)
Other features
Metering
multi-segment, spot
Lens system
n/a
Built-in flash
Yes
Camera shutter speed
1/2 - 1/1500 s
Focal length (35mm film equivalent)
1.42 - 4.25" (36 - 108 mm)
Photo mode
iority, Manual, Portrait, Sports, Night