location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod 15GB NON Mac+Win

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod 15GB NON Mac+Win
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M8946Z/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPod 15GB NON Mac+Win
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15 GB
  • - LCD
  • - Audio formats supported: MP3, WAV
  • - Equalizer
  • - Continuous audio playback time: 8 h Lithium-Ion (Li-Ion)
Long product name Apple iPod 15GB NON Mac+Win :
The short editorial description of Apple iPod 15GB NON Mac+Win

iPod 15GB MP3 Player for Mac & PC +dock+wired remote+carrying case
More>>>
Short summary description Apple iPod 15GB NON Mac+Win:
This short summary of the Apple iPod 15GB NON Mac+Win data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod 15GB NON Mac+Win, 15 GB, LCD, 5.57 oz (158 g)

Long summary description Apple iPod 15GB NON Mac+Win:
This is an auto-generated long summary of Apple iPod 15GB NON Mac+Win based on the first three specs of the first five spec groups.

Apple iPod 15GB NON Mac+Win. Total storage capacity: 15 GB. Display: LCD. Continuous audio playback time: 8 h. Weight: 5.57 oz (158 g)