location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-G520
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2017 03:43:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI
  • - 108 Mbit/s
Guarantee: 2 years
Long product name D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s :
The short editorial description of D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s

108Mbps Super G PCI Bus 802.11g wireless adapter, WPA, WEP 64, 128-bit, 802.1x
More>>>
D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s:
The official marketing text of D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s as supplied by the manufacturer

The D-Link AirPlus XtremeG DWL-G520 Wireless PCI card is an enhanced 802.11g high-performance, wireless card for desktop computers. This card supports high-speed wireless networking of up to 108Mbps, while providing seamless interoperability with all existing 802.11b and 802.11b+ wireless equipment. Together with better security, this card is the ideal wireless solution that offers an upgrade to a fast, new technology while protecting your past investments through interoperability with your current network equipment.

Up to 108Mbps Transmission Speed
Unlike most wireless cards, the DWL-G520 provides speeds of up to 108Mbps when used with other D-Link AirPlus XtremeG and other 802.11g products. This compares favorably with 802.11b adapters that offer 11Mbps speed, and with 802.11b+ adapters that give 22Mbps transmission.

This enhanced speed and adoption of 2.4GHz frequency, now available for public use in most countries, plus the mobility and convenience inherent in a wireless LAN, make this card an ideal solution for bandwidth intensive WLAN applications.

Compatible With 802.11b and 802.11b+
Like the 802.11b and 802.11b+ adapters, the DWL-G520 uses a single 2.4GHz wireless frequency, eliminating the complexity of dualband networking. 802.11g's compatibility with existing wireless LAN standards means that you do not need to change your entire network to maintain connectivity. You may sacrifice some of 802.11g's speed when you mix 802.11b and 802.11b+ with 802.11g devices, but you will not lose the ability to communicate.

The DWL-G520 is compatible with existing 802.11b and 802.11b+ devices such as the D-Link Air, AirPlus and AirPro family of products, including the DWL-520, DWL-520+, DWL-AB520 and DWL-120 wireless adapters, and the DI-714 wireless router.

Easy Migration to Higher Bandwidth
By maintaining compatibility with your existing wireless network equipment, this adapter lets you upgrade to a higher speed at the pace you want. The DWL-G520 and other 802.11g standard devices can be gradually added to your network, while the rest of your older network remains perfectly connected.

Wi-Fi Protected Access
Wi-Fi Protected Access is provided to authorize and identify users based on a secret key that changes automatically at a regular interval.Used in conjunction with a RADIUS server, WPA uses TKIP (Temporal Key Integrity Protocol) to change the temporal key every 10,000 packets. This insures much greater security than the standard WEP security, which requires the keys to be changed manually.

802.1x Authentication Compatible
The DWL-G520 supports 802.1x authentication for protection against network intrusion. Used in conjunction with a RADIUS server, this function provides a means to verify the identity of the client before an access to the network is granted.

Pre-Shared Key
This function brings a lot of convenience (when used in conjunction with other 802.11g products) for users that do not incorporate a RADIUS server in their networks. Utilizing the Pre Shared Key mode of WPA, the DWL-G520 will obtain a new security key every time it connects to the 802.11g network. You only need to input your encryption information once in the configuration menu.With the DWL-G520, you will automatically receive a new key every time you connect, doing away with the inconvenience of manual WEP key input.

Short summary description D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s:
This short summary of the D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter, Wireless, PCI, 108 Mbit/s

Long summary description D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s:
This is an auto-generated long summary of D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s based on the first three specs of the first five spec groups.

D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 108 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
108 Mbit/s
Security algorithms
128-bit WEP
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
3.1 oz (88 g)
Other features
Dimensions (WxDxH)
5.98 x 5.55 x 0.748" (152 x 141 x 19 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:31:34
Uk has collected 1 expert review for D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s and the rating is 71 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
71%
Brand Image Article code product Stock Price from
AVM FRITZ!WLAN USB Stick N, Int 300 Mbit/s AVM FRITZ!WLAN USB Stick N, Int 300 Mbit/s
(show image)
20002419 FRITZ!WLAN USB Stick N, Int 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 10/100 Secure NIC Internal 100 Mbit/s
(show image)
3CR990B-97 10/100 Secure NIC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AirPlusExtremeG+ PCI 802.11g Wless Card 54 Mbit/s D-Link AirPlusExtremeG+ PCI 802.11g Wless Card 54 Mbit/s
(show image)
DWL-G520+ AirPlusExtremeG+ PCI 802.11g Wless Card 0.00
(excl. VAT)
0 (incl. VAT)
D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s
(show image)
DWL-G650+ NIC ENet 54Mpbs Wless PCCard 32bit 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s
(show image)
DWL-510 2.4GHz Wireless LAN PCI Card 0.00
(excl. VAT)
0 (incl. VAT)
D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s
(show image)
DWL-G650 NIC ENet 108Mpbs Wless PCCard 32bit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)