location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCC-4522B show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - EIDE/ATA
  • - Internal Tray
  • - Silver
Guarantee: 2 years
Long product name LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal :
The short editorial description of LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal

Combo, CD Rewriter & DVD Rom reader, Write CD-R:52x, CD-RW 32x, Read CD: 52x, DVD: 16x
More>>>
LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal:
The official marketing text of LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal as supplied by the manufacturer

Features:
-Write CD-R:52Xx, CD-RW 32x, Read CD: 52x, DVD: 16x
-Data transfer rate: DVD Max: 21,600Kbytes, CD Max: 7,800Kbytes
-Access time CD:100msec, DVD:120msec, RAM:150ms
-Interface type E-IDE/ATAPI
-2MB with buffer under run technology

Short summary description LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal:
This short summary of the LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver, Silver, Tray, EIDE/ATA, 2 MB, 52x, 32x

Long summary description LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal:
This is an auto-generated long summary of LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal based on the first three specs of the first five spec groups.

LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver. Product color: Silver, Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x, CD-R write speed: 5x. CD read speed: 52x, CD-R read speed: 52x, CD-RW read speed: 52x. DVD drive average random access time: 120 ms, Access time: 100 ms

Design
Internal *
Yes
Product color
Silver
Disc loading type
Tray
Performance
Interface *
EIDE/ATA
Drive device, buffer size
2 MB
Plug and Play
No
Writing speed
CD write speed *
52x
CD rewrite speed
32x
CD-R write speed
5x
CD-RW write speed
32x
Reading speed
DVD read speed
16x
CD read speed *
52x
CD-R read speed
52x
CD-RW read speed
52x
Reading speed
CD-ROM read speed
52x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
16x
DVD+RW read speed
16x
Access time
DVD drive average random access time
120 ms
Access time
100 ms
Weight & dimensions
Weight
24.7 oz (700 g)
Other features
Media types supported
Write: CD-R/RW, CD-ROM Mode-1,CD-ROM XA, CD- Audio, Mixed Mode, CD-DA, CD-I FMV, Video CD, CD-Plus / CD-Extra Read: DVD+R/+RW, DVD-R/-RW, DVD-ROM, DVD+R DL, DVD RAM Photo-CD, CD Text
DVD-R speed
16x
Write methods
Disc at once, Session at once, Track at once, Variable packet writing, Fixed packet writing, Multi-session
Dimensions (WxDxH)
5.75 x 6.5 x 1.63" (146 x 165 x 41.3 mm)
Number of optical discs
1 discs
Brand Image Article code product Stock Price from
LG Combo, CD Rewriter & DVD Rom reader, Beige, 5pk optical disc drive Internal LG Combo, CD Rewriter & DVD Rom reader, Beige, 5pk optical disc drive Internal
(show image)
GCC-4522B?5PK Combo, CD Rewriter & DVD Rom reader, Beige, 5pk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW
(show image)
GSA-H10NRBB 16x Super Multi DVD Rewriter black bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-H10NBB 16x Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW
(show image)
GSA-4166BB 16X Super Multi DVD Rewriter black Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-4166B 16X Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Silver optical disc drive Internal LG 52x Combo Drive Silver optical disc drive Internal
(show image)
GCE-8527SBB 52x Combo Drive Silver 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Ivory optical disc drive Internal LG 52x Combo Drive Ivory optical disc drive Internal
(show image)
GCE-8527B 52x Combo Drive Ivory 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Black optical disc drive Internal LG 52x Combo Drive Black optical disc drive Internal
(show image)
GCE-8527BL 52x Combo Drive Black 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Black Bulk optical disc drive Internal LG 52x Combo Drive Black Bulk optical disc drive Internal
(show image)
GCE-8527RBB 52x Combo Drive Black Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x Ivory Bulk optical disc drive Internal LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x Ivory Bulk optical disc drive Internal
(show image)
GCC-4522BB Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x Ivory Bulk 0.00
(excl. VAT)
0 (incl. VAT)