APC logo

APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225794
Info modified on:
25 Aug 2021, 14:48:58
Guarantee:
2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W:

Smart-UPS RT, 2000VA/1400W, 220, 230, 240V/230V,DB-9 RS-232, SmartSlot, Extended runtime model

APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W:

Audible Alarms, Automatic Self Test, Automatic Shutdown, Automatic Voltage Regulation (AVR), Built-in automatic bypass, Built-in SmartSlot, Cold-start, Compact and Lightweight, Designed and manufactured under ISO9001 / ISO14001 certification, Double Conversion On-Line, Downloadable Firmware, Early-warning Problem Notification, EPO, Faster Recharge Time, Flashing LED, Generator Compatible, Hot Swap Batteries, Input Power Factor Correction, Intelligent Battery Management, Lightning and Surge Protection, Load Meter, Multi-colored Flashing LED, Multiple Output Voltages, Network-grade line conditioning, Overload Handling Capacity, Programmable Frequency, Rack Mount, Scalable Run Time, Sine-wave output, Software, Status Indicator LED's, Surge Protection, Temperature Compensated Battery Charging, Terminal Mode Programmability, Unattended Safe & Graceful Shutdown, Up to 90% efficiency, User Replaceable batteries, Web Management, Wide input voltage range
Includes
CD with software, Smart UPS signalling RS-232 cable, User Manual

Short summary description APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W:

APC SURT2000XLI, 2 kVA, 1400 W, 420 J, 4.1 min, 14.2 min, APC Replacement Battery RBC31

Long summary description APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W:

APC SURT2000XLI. Output power capacity: 2 kVA, Output power: 1400 W, Surge energy rating: 420 J. Typical backup time at full load: 4.1 min, Typical backup time at half load: 14.2 min, Replacement battery cartridge: APC Replacement Battery RBC31. Product color: Black. Bundled software: - PowerChute Business Edition 25 Node upgrade for versions 6.x to 6.1.1 - PowerChute Business.... Quantity per pallet: 12 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.