location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CAMCORDER MV6I MC webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMCORDER MV6I MC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8714A005
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:07:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Canon CAMCORDER MV6I MC webcam :
The short editorial description of Canon CAMCORDER MV6I MC webcam

CAMCORDER MV6I MC 4.2 MEGA PIX 200X ZOOM 2.5LCD IN (NMS)
More>>>
Canon CAMCORDER MV6I MC webcam:
The official marketing text of Canon CAMCORDER MV6I MC webcam as supplied by the manufacturer

Extremely compact size
10x Optical/400x Digital Zoom
MACS for both movie & still image quality
SD Memory Card and MultiMediaCard compatible
Motion JPEG recording
XGA Still image with progressive photo
BJ Direct printing
Super Night Mode
DV Messenger

Short summary description Canon CAMCORDER MV6I MC webcam:
This short summary of the Canon CAMCORDER MV6I MC webcam data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CAMCORDER MV6I MC, 10x, 400x, 13.4 oz (380 g), LCD, 1.93 x 3.5 x 4.17" (49 x 89 x 106 mm), Share digital photos and Motion JPEG clips through your PC with DV Messenger software, in...

Long summary description Canon CAMCORDER MV6I MC webcam:
This is an auto-generated long summary of Canon CAMCORDER MV6I MC webcam based on the first three specs of the first five spec groups.

Canon CAMCORDER MV6I MC. Optical zoom: 10x, Digital zoom: 400x. Weight: 13.4 oz (380 g). Display: LCD, Dimensions (WxDxH): 1.93 x 3.5 x 4.17" (49 x 89 x 106 mm), Compatible operating systems: Share digital photos and Motion JPEG clips through your PC with DV Messenger software, in...

Performance
Optical zoom
10x
Digital zoom
400x
Weight & dimensions
Weight
13.4 oz (380 g)
Other features
Display
LCD
Other features
Dimensions (WxDxH)
1.93 x 3.5 x 4.17" (49 x 89 x 106 mm)
Compatible operating systems
Share digital photos and Motion JPEG clips through your PC with DV Messenger software, in conjunction with Windows Messenger available on Microsoft Windows XP. DV Messenger allows you to have face-to-face conversations with other users, using your camcorders as webcams. You can also control the zoom, focus and playback function on both camcorders