location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis ADSL ISDN ROUTER+MODEM wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL ISDN ROUTER+MODEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR255E
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2011 17:39:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis ADSL ISDN ROUTER+MODEM wired router :
The short editorial description of Allied Telesis ADSL ISDN ROUTER+MODEM wired router

AT-AR255E,ADSL Bridge/Router with integral 4 x 10/100Mbps switch for Annex B networks
More>>>
Allied Telesis ADSL ISDN ROUTER+MODEM wired router:
The official marketing text of Allied Telesis ADSL ISDN ROUTER+MODEM wired router as supplied by the manufacturer

The Allied Telesyn AT-AR255E is the perfect solution for
the small office or branch office that wants to use high
speed, ‘always on’ ADSL services to access the Internet or
other corporate locations. Combining an ADSL modem,
IP Router, 4-port 10/100TX switch and Stateful
Inspection Firewall into one affordable unit, the ATAR255E
provides the ideal solution for bandwidthhungry
end-users and ADSL service providers - who
need security. The AT-AR255E is easily installed over an
existing ISDN line, supporting standard ISDN operation
together with state-of-the-art ADSL services.
Applications include data intensive office use, fast web
download, video-on-demand, video streaming and
telecommuting via VPN. Virtual Private Network (VPN)
operation is also supported using PPTP and IPsec
passthrough.

Short summary description Allied Telesis ADSL ISDN ROUTER+MODEM wired router:
This short summary of the Allied Telesis ADSL ISDN ROUTER+MODEM wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis ADSL ISDN ROUTER+MODEM, 0 - 45 °C, -25 - 70 °C, 10 - 90%, 0.0097 Gbit/s, 1.57 x 6.69 x 4.53" (40 x 170 x 115 mm)

Long summary description Allied Telesis ADSL ISDN ROUTER+MODEM wired router:
This is an auto-generated long summary of Allied Telesis ADSL ISDN ROUTER+MODEM wired router based on the first three specs of the first five spec groups.

Allied Telesis ADSL ISDN ROUTER+MODEM. Maximum data transfer rate: 0.0097 Gbit/s, Dimensions (WxDxH): 1.57 x 6.69 x 4.53" (40 x 170 x 115 mm)

Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Other features
Maximum data transfer rate
0.0097 Gbit/s
Dimensions (WxDxH)
1.57 x 6.69 x 4.53" (40 x 170 x 115 mm)