location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DEFCON Mouse & Keyboard Lock cable lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEFCON Mouse & Keyboard Lock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASP04EUX
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:44:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Targus DEFCON Mouse & Keyboard Lock cable lock :
The short editorial description of Targus DEFCON Mouse & Keyboard Lock cable lock

DEFCON Mouse & Keyboard Lock
More>>>
Targus DEFCON Mouse & Keyboard Lock cable lock:
The official marketing text of Targus DEFCON Mouse & Keyboard Lock cable lock as supplied by the manufacturer

The DEFCON® Mouse and Keyboard Lock from Targus is a small, non intrusive device with 3 slots for wired hardware offering protection of wired mice and keyboards when used in conjunction with a cable lock. The revolutionary slide action of the lock allows you to secure all your loose cables to keep your PC and accessories together and safe. Provides peace of mind when leaving the office at the end of the day.

Key features:
- Secure - allows you to keep your cables and PC accessories together.
- Quick and easy to use whilst providing maximum security.
- Portable - small and lightweight great for people on the move.

Short summary description Targus DEFCON Mouse & Keyboard Lock cable lock:
This short summary of the Targus DEFCON Mouse & Keyboard Lock cable lock data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DEFCON Mouse & Keyboard Lock, 1.06 oz (30 g), 3.54 x 1.77 x 1.18" (90 x 45 x 30 mm)

Long summary description Targus DEFCON Mouse & Keyboard Lock cable lock:
This is an auto-generated long summary of Targus DEFCON Mouse & Keyboard Lock cable lock based on the first three specs of the first five spec groups.

Targus DEFCON Mouse & Keyboard Lock. Weight: 1.06 oz (30 g), Dimensions (WxDxH): 3.54 x 1.77 x 1.18" (90 x 45 x 30 mm)

Weight & dimensions
Weight
1.06 oz (30 g)
Weight & dimensions
Dimensions (WxDxH)
3.54 x 1.77 x 1.18" (90 x 45 x 30 mm)
Country Distributor
United Kingdom 1 distributor(s)