location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 256MB RAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB RAM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000277
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946139487
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:19:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson 256MB RAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 256 MB
  • - 90-pin DIMM
  • - 1 pc(s)
Long product name Epson 256MB RAM :
The short editorial description of Epson 256MB RAM

256MB RAM
More>>>
Short summary description Epson 256MB RAM:
This short summary of the Epson 256MB RAM data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 256MB RAM, 256 MB, Epson EPL-N3000, Epson AcuLaser 2600N, Epson AcuLaser C2600N, Epson EPL-N2550DT, EPL-N2550, Epson..., 90-pin DIMM, China, 1 pc(s), 6.1" (155 mm)

Long summary description Epson 256MB RAM:
This is an auto-generated long summary of Epson 256MB RAM based on the first three specs of the first five spec groups.

Epson 256MB RAM. Capacity: 256 MB, Compatibility: Epson EPL-N3000, Epson AcuLaser 2600N, Epson AcuLaser C2600N, Epson EPL-N2550DT, EPL-N2550, Epson..., Memory form factor: 90-pin DIMM. Quantity per pack: 1 pc(s), Package width: 6.1" (155 mm), Package depth: 5.51" (140 mm)

Features
Capacity *
256 MB
Memory form factor
90-pin DIMM
Features
Compatibility *
Epson EPL-N3000, Epson AcuLaser 2600N, Epson AcuLaser C2600N, Epson EPL-N2550DT, EPL-N2550, Epson EPL-N2550T, Epson AcuLaser C2600DN, Epson EPL-N3000D, Epson AcuLaser C2600N inkl. 36 Monate Vor-Ort-Service, Epson AcuLaser 2600N inkl. 36 Monate Vor-Ort-Service, Epson AcuLaser CX21N, Epson AcuLaser CX21NF, Epson AcuLaser CX21NFC, Epson AcuLaser CX21NFT, Epson AcuLaser CX21NFCT, Epson AcuLaser M4000N, Epson AcuLaser M4000TN, Epson AcuLaser M8000N, Epson AcuLaser M8000TN, Epson AcuLaser M8000DN, Epson AcuLaser M8000DTN, Epson EPL-N2550D, Epson AcuLaser C2600DTN, Epson AcuLaser C1100N, Epson AcuLaser C3000N, Epson AcuLaser 2600DN, Epson AcuLaser CX11N, Epson EPL-N2550D2T, Epson AcuLaser 2600DTN, Epson AcuLaser 2600TN, Epson AcuLaser CX21NC, Epson AcuLaser M4000DTN, Epson AcuLaser M4000DN, Epson AcuLaser C3000, Epson AcuLaser CX11NFCT, Epson AcuLaser CX11NFT, Epson AcuLaser CX11NFC, Epson AcuLaser CX11NF, Epson AcuLaser M2300D, Epson AcuLaser M2300DT, Epson AcuLaser M2300DN, Epson AcuLaser M2300DTN, Epson AcuLaser M2400D, Epson AcuLaser M2400DT, Epson AcuLaser M2400DN, Epson AcuLaser M2400DTN, Epson AcuLaser M7000DT2N, Epson AcuLaser M7000DN, Epson AcuLaser M7000DTN, Epson AcuLaser M7000N, Epson AcuLaser M7000TN
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
6.1" (155 mm)
Package depth
5.51" (140 mm)
Package height
1.57" (40 mm)
Country Distributor
United Kingdom 1 distributor(s)