Jumbo logo

Jumbo Okavango Board game Travel/adventure

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100550
Info modified on:
29 Jul 2022, 18:21:52
Long product name Jumbo Okavango Board game Travel/adventure:

Okavango, 10+

Jumbo Okavango Board game Travel/adventure:

The Okavango River is almost dry and the animals on the African savanna are practically dying of thirst! As a Ranger in the nearby wildlife, you have the important task of forming strong herds of animals and leading them to a delta of the fertile river or to one of the sparse waterholes. Do you have it in you to restore the natural balance and win the battle for drinking water? The animals are counting on you! Each player is an African Ranger. The Rangers are awarded points for leading their herds of animals to the river deltas and waterholes of the Okavango. But there are only a limited number of waterholes. The Rangers therefore need to be smart about gathering their animals into herds and allowing them to drink. The player with the most points at the end of the game is the winner!

A collect and dominate game by Wolfgang Kramer and Michael Kiesling with illustrations by Paco Corachan Iriarte

CONTENTS
- 1 Okavango River
- 94 Animal- and ranger cards
- 4 Playing figures
- 8 Waterholes
- 3 River deltas
- 4 player’s shields
- 1 Scoreboard
- 1 Bag
- 1 African mask
- Rules of the game

Okavango can be played with 2 to 4 persons from age 10 and up.

Short summary description Jumbo Okavango Board game Travel/adventure:

Jumbo Okavango, Board game, Travel/adventure, 10 yr(s), 45 min, Family game

Long summary description Jumbo Okavango Board game Travel/adventure:

Jumbo Okavango. Product type: Board game, Genre: Travel/adventure, Recommended age (min): 10 yr(s), Family game

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.