location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbo Isidore School of Magic Board game Travel/adventure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Isidore School of Magic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19701 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126197011
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:44
The date of the most recent change of the data-sheet in Icecat's system
Jumbo 19701 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jumbo Isidore School of Magic Board game Travel/adventure
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Isidore School of magic
  • - Travel/adventure Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Adult
  • - Suggested gender: Any gender
  • - Recommended age (min): 6 yr(s)
  • - Critical thinking training, Logical thinking training
Long product name Jumbo Isidore School of Magic Board game Travel/adventure :
The short editorial description of Jumbo Isidore School of Magic Board game Travel/adventure

Isidore School of Magic, 2 - 4 players, 6+
More>>>
Jumbo Isidore School of Magic Board game Travel/adventure:
The official marketing text of Jumbo Isidore School of Magic Board game Travel/adventure as supplied by the manufacturer

Students attending the Isidore School of Magic are trained to become Wizards and Witches... and you're one of them! But, before qualifying top of your class, you have to prepare your ultimate magic spell. You need three rare treasures from the Kingdom of Calandria: a tear from the Water Nymph, a tooth from the Fire Dragon and an emerald from the Rock Giant. But these mythical creatures won't give up their treasure without a fight! As a student of magic, you will need to show what you've learned at Isidore. You will need to trade ingredients, compose spells to control the elements of Rock, Water and Fire, and ultimately win the duels!

A magical board game by Hidde van Dijk with illustrations by Roland MacDonald.

CONTENTS
- 1 Game board
- 4 Double-sided collection cards
- 8 Playing figures(4 wizards and 4 witches; cards in a base)
- 18 Spell cards (6 Rock, 6 Water and 6 Fire cards)
- 3 Duel cards for the mythical creatures
- 12 Treasures (4 tears, 4 dragon's teeth and 4 emeralds)
- 48 Ingredient tokens (16 berries, 16 herbs, 16 mushrooms)
- 16 Gold and 16 silver tokens
- 1 Diploma
- 1 Dice
- Rules of the game

Isidore School of Magic can be played with 2 to 4 persons from age 6 and up.

Short summary description Jumbo Isidore School of Magic Board game Travel/adventure:
This short summary of the Jumbo Isidore School of Magic Board game Travel/adventure data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbo Isidore School of Magic, Board game, Travel/adventure, 6 yr(s), 30 min, Family game

Long summary description Jumbo Isidore School of Magic Board game Travel/adventure:
This is an auto-generated long summary of Jumbo Isidore School of Magic Board game Travel/adventure based on the first three specs of the first five spec groups.

Jumbo Isidore School of Magic. Product type: Board game, Genre: Travel/adventure, Recommended age (min): 6 yr(s), Family game

Features
Game name
Isidore School of magic
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (min)
30 min
Playing time (max)
30 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Adult
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
6 yr(s)
Recommended age (max)
99 yr(s)
Adult assistance recommended
No
Languages support
German, Dutch, English, French
Game rule language
German, Dutch, English, French
Number of cards
21 pc(s)
Genre *
Travel/adventure
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Cardboard, Plastic
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
No
Product color
Multicolor
Recommended skill level
Beginner
Character
no character
Book illustrations
No
Release date (DD/MM/YYYY)
01/07/2018
Country of origin
Netherlands
Certification
CE
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training
Power
Batteries required
No
Weight & dimensions
Weight
2.27 lbs (1.03 kg)
Width
8.07" (205 mm)
Depth
2.56" (65 mm)
Height
10.8" (275 mm)
Packaging data
QR code
No
Package type
Box
Package material
Cardboard
Packaging content
Coloring book included
No
Book included
No
Number of toy figures
8 pc(s)
Game rules included
Yes
Number of dices
1
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Number of game pawns
8
Sticker sheet
No
Score sheet included
No
Packaging content
1 Game board 4 Double-sided collection cards 8 Playing figures(4 wizards and 4 witches; cards in a base) 18 Spell cards (6 Rock, 6 Water and 6 Fire cards) 3 Duel cards for the mythical creatures 12 Treasures (4 tears, 4 dragons teeth and 4 emeralds) 48 Ingredient tokens (16 berries, 16 herbs, 16 mushrooms) 16 Gold and 16 silver tokens 1 Diploma 1 Dice
Safety warning
Not for children 0-3 years
Yes
Supplier features
Suitable only for adults
No
Packaging languages (ISO 639 format)
Dutch, French, German, English
Manual languages (ISO 639 format)
Dutch, French, German, English
Logistics data
Pallet height
78.7" (2 m)
Quantity per master (outer) case
6 pc(s)