location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Multimedia Speaker 2.1 speaker set 2.1 channels 3.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPA2300 Multimedia Speaker 2.1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA2300/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895926898 show
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Multimedia Speaker 2.1 speaker set 2.1 channels 3.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 channels
  • - 3.5 W
  • - Wired
Long product name Philips Multimedia Speaker 2.1 speaker set 2.1 channels 3.5 W :
The short editorial description of Philips Multimedia Speaker 2.1 speaker set 2.1 channels 3.5 W

Multimedia Speaker 2.1
More>>>
Philips Multimedia Speaker 2.1 speaker set 2.1 channels 3.5 W:
The official marketing text of Philips Multimedia Speaker 2.1 speaker set 2.1 channels 3.5 W as supplied by the manufacturer

Controlling the sound from your multimedia gear is easy with the SPA2300. It has a wired remote control for relaxed volume level setting and bass boost level control on the subwoofer.

Ultimate bass performance
- Bass boost technology with level control

Connect to all your gear
- Perfect for MP3, PC, TV, CD & more
- Remote volume control for convenient sound adjustment

Short summary description Philips Multimedia Speaker 2.1 speaker set 2.1 channels 3.5 W:
This short summary of the Philips Multimedia Speaker 2.1 speaker set 2.1 channels 3.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Multimedia Speaker 2.1, 2.1 channels, 38 W, 3.5 W, 140 - 20000 Hz, 12 W, 30 - 140 Hz

Long summary description Philips Multimedia Speaker 2.1 speaker set 2.1 channels 3.5 W:
This is an auto-generated long summary of Philips Multimedia Speaker 2.1 speaker set 2.1 channels 3.5 W based on the first three specs of the first five spec groups.

Philips Multimedia Speaker 2.1. Audio output channels: 2.1 channels, Peak Music Power Output (PMPO): 38 W. Satellite speakers RMS power: 3.5 W, Satellite speaker frequency range: 140 - 20000 Hz. Subwoofer RMS power: 12 W, Subwoofer frequency range: 30 - 140 Hz. Weight: 0.152 oz (4.3 g), Dimensions (WxDxH): 10.6 x 12.7 x 12" (268 x 323 x 304 mm). Connectivity technology: Wired

Performance
Peak Music Power Output (PMPO)
38 W
Audio output channels *
2.1 channels
Satellite speakers
Satellite speakers RMS power *
3.5 W
Satellite speaker frequency range
140 - 20000 Hz
Subwoofer
Subwoofer RMS power
12 W
Subwoofer frequency range
30 - 140 Hz
Weight & dimensions
Weight
0.152 oz (4.3 g)
Dimensions (WxDxH)
10.6 x 12.7 x 12" (268 x 323 x 304 mm)
Technical details
Frequency range
55 - 20000 Hz
Connector(s)
3.5 mm
Power requirements
AC 220V 50Hz
Satellite speaker driver diameter
2.5"
Ports & interfaces
Connectivity technology *
Wired
Other features
Mac compatibility
Yes
Country Distributor
United Kingdom 1 distributor(s)