location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth® Hands-Free Pendant HS830 Headset Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth® Hands-Free Pendant HS830
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFLN1489/HS830
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Motorola Bluetooth® Hands-Free Pendant HS830 Headset Wireless :
The short editorial description of Motorola Bluetooth® Hands-Free Pendant HS830 Headset Wireless

Motorola Bluetooth® Hands-Free Pendant HS830
More>>>
Motorola Bluetooth® Hands-Free Pendant HS830 Headset Wireless:
The official marketing text of Motorola Bluetooth® Hands-Free Pendant HS830 Headset Wireless as supplied by the manufacturer

The Bluetooth® Hands-free Pendant HS830 includes a portable Bluetooth® module and a stylish neck strap with a built-in ear bud headset and microphone. The neck strap with built-in ear bud connects to the Bluetooth® module to provide hands-free communication with your phone.

Ease of Use - simply turn the headset on, place the ear bud in your ear and a Bluetooth link is automatically established with your phone. The multifunction button allows you to place, receive, or end calls, all with the push of a button!

With Bluetooth® wireless technology, devices work together up to 30 feet away.

Product Information
Size: 2in x 1in x 0.4in
Weight: 0.6 oz
Talk Time: up to 6 hours
Standby Time: up to 120 hours
Range: up to 30 feet

What you get:
Bluetooth Headset Module (SYN0996)
Neck strap for Module (SYN1075)
Wall Charger
User Manual
Quick Start Guide

Compatible with the Wireless Adapter DC600, which allows owners of select non-Bluetooth® Motorola phones, with compatible connector, to use Motorola Bluetooth® accessories.

Short summary description Motorola Bluetooth® Hands-Free Pendant HS830 Headset Wireless:
This short summary of the Motorola Bluetooth® Hands-Free Pendant HS830 Headset Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Bluetooth® Hands-Free Pendant HS830, Wireless, 0.564 oz (16 g), Headset

Long summary description Motorola Bluetooth® Hands-Free Pendant HS830 Headset Wireless:
This is an auto-generated long summary of Motorola Bluetooth® Hands-Free Pendant HS830 Headset Wireless based on the first three specs of the first five spec groups.

Motorola Bluetooth® Hands-Free Pendant HS830. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.564 oz (16 g)

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Talk time
6 h
Standby time
120 h
Weight & dimensions
Weight
0.564 oz (16 g)
Other features
Compatibility
Telephone
Dimensions (WxDxH)
2.01 x 0.984 x 0.394" (51 x 25 x 10 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:00:33
Uk has collected 1 expert review for Motorola Bluetooth® Hands-Free Pendant HS830 Headset Wireless and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%
Brand Image Article code product Stock Price from
Motorola HS-820 Headset Wireless Bluetooth Motorola HS-820 Headset Wireless Bluetooth
(show image)
HS-820-OAP HS-820 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H350 origineel Wireless Bluetooth Motorola Headset H350 origineel Wireless Bluetooth
(show image)
CFLN1934/H350 Headset H350 origineel 0.00
(excl. VAT)
0 (incl. VAT)
Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless
(show image)
RAZRWIRE RAZRWIRE™ Bluetooth® Eyewear 0.00
(excl. VAT)
0 (incl. VAT)