location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB 2.0 Essential Memory Key - 512MB USB flash drive 0.512 GB USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Essential Memory Key - 512MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8590
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:44:20
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One year Customer Replaceable Unit.
Long product name Lenovo USB 2.0 Essential Memory Key - 512MB USB flash drive 0.512 GB USB Type-A :
The short editorial description of Lenovo USB 2.0 Essential Memory Key - 512MB USB flash drive 0.512 GB USB Type-A

Lenovo USB 2.0 Essential Memory Key - 512MB
More>>>
Lenovo USB 2.0 Essential Memory Key - 512MB USB flash drive 0.512 GB USB Type-A:
The official marketing text of Lenovo USB 2.0 Essential Memory Key - 512MB USB flash drive 0.512 GB USB Type-A as supplied by the manufacturer

Save and share your favourite moments of the Olympic Games and other valuable data with Lenovo's USB 2.0 Essential Memory Keys. These are portable compact flash memory devices allowing the exchange of information between systems via a functional USB port. The commemorative Lenovo Worldwide Olympic Partner logo is printed on the protective shield.

Features & Benefits:

• The commemorative Lenovo Worldwide Olympic Partner logo is printed on the protective shield, making it a practical gift for your family, friends and colleagues to keep and share memories
• The attached shield protects the USB connector port and swivels out of the way, eliminating the need for a cap that could get misplaced
• The convenient ring on the protective shield can be used to connect the memory key to a key chain or other items
• It is small and compact, about half the length of our previous memory key offerings, so it won't take up much room on your key chain or in your pocket
• It has fast 9MB/sec read and 5MB/sec write speeds so you can quickly exchange information
• Backed by Lenovo's limited warranty with renowned Service and Support available from IBM.

Short summary description Lenovo USB 2.0 Essential Memory Key - 512MB USB flash drive 0.512 GB USB Type-A:
This short summary of the Lenovo USB 2.0 Essential Memory Key - 512MB USB flash drive 0.512 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB 2.0 Essential Memory Key - 512MB, 0.512 GB, USB Type-A, 2.0, 9 MB/s, 0.705 oz (20 g)

Long summary description Lenovo USB 2.0 Essential Memory Key - 512MB USB flash drive 0.512 GB USB Type-A:
This is an auto-generated long summary of Lenovo USB 2.0 Essential Memory Key - 512MB USB flash drive 0.512 GB USB Type-A based on the first three specs of the first five spec groups.

Lenovo USB 2.0 Essential Memory Key - 512MB. Capacity: 0.512 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 9 MB/s, Write speed: 5 MB/s. Weight: 0.705 oz (20 g)

Performance
Capacity *
0.512 GB
Device interface *
USB Type-A
USB version *
2.0
Performance
Read speed
9 MB/s
Write speed
5 MB/s
Weight & dimensions
Weight
0.705 oz (20 g)