location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1030DN 1800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1030DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012G64NL show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-1030DN 1800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1800 x 600 DPI
  • - A4 22 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 266 MHz
Long product name KYOCERA FS-1030DN 1800 x 600 DPI A4 :
The short editorial description of KYOCERA FS-1030DN 1800 x 600 DPI A4

FS-1030DN - Network-ready Laser Printer
More>>>
KYOCERA FS-1030DN 1800 x 600 DPI A4:
The official marketing text of KYOCERA FS-1030DN 1800 x 600 DPI A4 as supplied by the manufacturer

The advanced desktop printer with duplex functionality!
Imagine how much more you could achieve with a fully featured workgroup printer right on your desktop. That’s exactly what the FS-1030DN can offer you. With its compact size, fast 22ppm print speed and integrated duplex functionality it is ideal for every desktop environment. Its powerful controller, very attractive purchase price and outstandingly low cost per page, the lowest in its class, make it even more appealing.

Features:
- 22ppm A4 ECOSYS laser printer.
- Speedy time to first page of 10 seconds.
- Ultra fast 266MHz PowerPC processor.
- Double sided printing (duplex) as standard.
- 32MB RAM (expandable to 288MB).
- 300-sheet input from 2 sources as standard.
- Free one year warranty as standard.
- Lowest cost per page in its class.

Short summary description KYOCERA FS-1030DN 1800 x 600 DPI A4:
This short summary of the KYOCERA FS-1030DN 1800 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1030DN, Laser, 1800 x 600 DPI, A4, 22 ppm

Long summary description KYOCERA FS-1030DN 1800 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-1030DN 1800 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1030DN. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
15 s
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
50 sheets
Maximum input capacity
550 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Media weight (tray 1)
60-105 g/m2
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Built-in processor
Yes
Processor model
PowerPC 405
Processor frequency
266 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
28 dB
Design
Certification
TÜV/GS, CE, PTS
Power
Power consumption (printing) *
370 W
Power consumption (standby)
8.4 W
Power consumption (PowerSave)
4.3 W
Weight & dimensions
Weight
23.1 lbs (10.5 kg)
Dimensions (WxDxH)
14.9 x 14.8 x 9.25" (378 x 375 x 235 mm)
Other features
Custom media sizes
(148 x 210mm) - (216 x 356mm)
Memory upgrade
Yes
Memory description
SDRAM
Power requirements
220 - 240V, 50/60Hz
Networking features
10Base-T/100Base-TX Ethernet
Emulations
PCL6/PCL5e +PJL, KPDL 3, IBM X24E, Epson LQ-850, Diablo 630
Stand-by LED
Yes