location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PT434 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT434
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT434
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2021 11:11:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PT434 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Gray
  • - 1 pc(s)
Guarantee: 6 months
Long product name DELL PT434 laptop spare part Battery :
The short editorial description of DELL PT434 laptop spare part Battery

6 Cell, 11.1 V, 60 Wh
More>>>
DELL PT434 laptop spare part Battery:
The official marketing text of DELL PT434 laptop spare part Battery as supplied by the manufacturer

Compatible with
- Dell Latitude: E6400 (Roush ATG), E6400 (Roush XFR), E6400 (Roush), E6500
- Dell Precision Mobile: M2400, M4400 (Avia)

Short summary description DELL PT434 laptop spare part Battery:
This short summary of the DELL PT434 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PT434, Battery

Long summary description DELL PT434 laptop spare part Battery:
This is an auto-generated long summary of DELL PT434 laptop spare part Battery based on the first three specs of the first five spec groups.

DELL PT434. Type: Battery

Features
Type *
Battery
Product color
Gray
Battery
Battery voltage
11.1 V
Number of battery cells
6
Battery capacity
60 Wh
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatible products
- Dell Latitude: E6400 (Roush ATG), E6400 (Roush XFR), E6400 (Roush), E6500 - Dell Precision Mobile: M2400, M4400 (Avia)
Number of batteries included
1 pc(s)
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI1955 laptop spare part Battery
(show image)
MBI1955 MBI1955 0.00
(excl. VAT)
0 (incl. VAT)