location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts PLASMA-ME-SHELF AV equipment shelf Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts multimedia shelf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-ME-SHELF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442699
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:26:47
The date of the most recent change of the data-sheet in Icecat's system
PLASMA-ME-SHELF_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 5 year
Long product name Neomounts PLASMA-ME-SHELF AV equipment shelf Black :
The short editorial description of Neomounts PLASMA-ME-SHELF AV equipment shelf Black

Neomounts Extra shelf for Floor Stands PLASMA-M1200, PLASMA-M1800E & PLASMA-M2000E - Black
More>>>
Neomounts PLASMA-ME-SHELF AV equipment shelf Black:
The official marketing text of Neomounts PLASMA-ME-SHELF AV equipment shelf Black as supplied by the manufacturer

The Neomounts AV equipment shelf, model PLASMA-ME-SHELF allows to use AV equipment on Neomounts floor stand model PLASMA-M1200, PLASMA-M1800E, PLASMA-M2000E and PLASMA-M2000ED. This shelf can be mounted to the available mounting holes which can be found on the floor stand.

This shelf is included with PLASMA-M1800E, and PLASMA PLASMA-M2000E-M2000ED.

All installation material is included with the product.

Short summary description Neomounts PLASMA-ME-SHELF AV equipment shelf Black:
This short summary of the Neomounts PLASMA-ME-SHELF AV equipment shelf Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts PLASMA-ME-SHELF, Black, 33.1 lbs (15 kg), Taiwan, 19.7" (500 mm), 15.7" (400 mm), 20.6" (524 mm)

Long summary description Neomounts PLASMA-ME-SHELF AV equipment shelf Black:
This is an auto-generated long summary of Neomounts PLASMA-ME-SHELF AV equipment shelf Black based on the first three specs of the first five spec groups.

Neomounts PLASMA-ME-SHELF. Product color: Black. Maximum weight capacity: 33.1 lbs (15 kg), Country of origin: Taiwan. Width: 19.7" (500 mm), Depth: 15.7" (400 mm), Package width: 20.6" (524 mm). Quantity per master (outer) case: 3 pc(s), Quantity per EUR-pallet: 42 pc(s)

Design
Product color *
Black
Features
Maximum weight capacity *
33.1 lbs (15 kg)
Country of origin
Taiwan
Weight & dimensions
Width
19.7" (500 mm)
Depth
15.7" (400 mm)
Weight & dimensions
Package width
20.6" (524 mm)
Package depth
3.46" (88 mm)
Package height
22.2" (564 mm)
Logistics data
Quantity per master (outer) case
3 pc(s)
Harmonized System (HS) code
85299040
Quantity per EUR-pallet
42 pc(s)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Nederland 3 distributor(s)
México 1 distributor(s)