location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX150 S7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1507SF010FR
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3000 Sequence X3430 2.4 GHz
  • - 4 GB DDR3-SDRAM 1 x 4
  • - DVD Super Multi
  • - Tower (5U) 350 W
Guarantee: 1 year
Long product name Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W :
The short editorial description of Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W

PRIMERGY TX150 S7, Intel Xeon processor X3430 (4C/4T, 2.40 GHz, SLC: 4 x 256 KB, TLC: 8 MB, Turbo: 1/1/2/3, 1333 MHz, 95 W), 4GB DDR3, no HDD, DVD Super Multi, iRMC S2, LAN, 350W PSU
More>>>
Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W:
The official marketing text of Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W as supplied by the manufacturer

The PRIMERGY TX150 S7: the right system for SMEs or non-mission-critical decentralized infrastructures where the main focus is on expandability and availability. These come from the 6 expansion slots (5 of which PCIe Gen 2) and up to 8x 2.5” hot-plug hard disks.

Increase the system’s availability and energy efficiency through the use of optional redundant power supplies boasting up to 89% energy efficiency. The TX150 S7 also offers up to the latest generation Intel® Xeon® processor 3400 series single processor platform, delivering excellent energy-efficient performance at an attractive price. Get real server performance in an Intel® Xeon®-based server. The PRIMERGY TX150 S7: the one processor tower server – maximized!

By combining the latest Intel® mono-processor platform and SAS 2.0 hard disks with Fujitsu's engineering, you can get great performance with low energy consumption.

The PRIMERGY TX150 S7 can be integrated into a rack infrastructure with the tower to rack conversion kit.

The green touch points, the system ID card and the customer self-service module make servicing the TX150 S7 easier.

Short summary description Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W:
This short summary of the Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150 S7, 2.4 GHz, X3430, 4 GB, DDR3-SDRAM, 350 W, Tower (5U)

Long summary description Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150 S7. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.4 GHz, Processor model: X3430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Optical drive type: DVD Super Multi. Power supply: 350 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
X3430
Processor frequency *
2.4 GHz
Processor boost frequency
2.8 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 3420
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Maximum number of SMP processors
1
Processor socket
LGA 1156 (Socket H)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
DMI
Processor codename
Lynnfield
Tcase
72.7 °C
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 4x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLJ
Physical Address Extension (PAE)
36 bit
Embedded options available
Yes
Number of Processing Die Transistors
774 M
CPU multiplier (bus/core ratio)
18
Processing Die size
296 mm²
Processor series
Intel Xeon 3400 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
6
ECC
Yes
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
32 GB
Storage
Number of HDDs supported
4
Hot-swap
Yes
Optical drive type *
DVD Super Multi
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
PCI slots
1
PCI Express slots version
2.0
Design
Chassis type *
Tower (5U)
Software
Compatible operating systems *
Microsoft Windows Server 2008 R2 Microsoft Windows Server 2008 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42927
Power
Power requirements
AC 100-240V@50-60Hz
Redundant power supply (RPS) support *
Yes
Power supply *
350 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
TÜV GS, 2004/108/EC, EN 300386, EN 50371, EN 55022, EN 55024, EN 60950 - 1, EN 61000-3-2 JEIDA EN 61000-3-3, ROHS, WEEE
Weight & dimensions
Width
8.07" (205 mm)
Depth
23" (584 mm)
Height
17.5" (444 mm)
Weight
46.3 lbs (21 kg)
Features
Images Type Map
Other features
Storage drive type
4x 3.5" SAS/SATA, 8x 2.5" SAS/SATA/SSD
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:39:36
Uk has collected 1 expert review for Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-14 07:39:36
Fujitsu's latest pedestal server may be an entry-level solution for SMBs but it packs in a hardware specification that many larger businesses wouldn't turn their nose up at. Energy efficiency is a high priority. The Primergy TX150 S7 sports the latest...
Bottom line A well built, quiet entry-level server packing a mean specification and plenty of expansion options...
83%