location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-85H data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-85H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H354040LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:03:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-85H data projector 2600 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2600 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 30 - 300" Number of colors: 16.78 million colors
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 275 W
Long product name Epson EB-85H data projector 2600 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EB-85H data projector 2600 ANSI lumens LCD XGA (1024x768)

EB-85H - 3LCD, 2600 lm, f=18.2 mm - 29.2 mm, 1.6 x, XGA (1024 x 768), 4:3, 5000 h, E-TORL 200W UHE, V ± 30, 3.1 kg
More>>>
Epson EB-85H data projector 2600 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EB-85H data projector 2600 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

From any source to the big screen:

Projecting source documents or 3D images directly from a PC onto a large screen is simple thanks to the wide connectivity and by plugging in the new Epson Visualiser via a USB cable.

Exploit your network:

Configuring and operating the projector via the network is easy with Epson EMP™ software. Benefits include sending email to monitor lamp status plus advanced warning of potential issues that may interfere with your presentation.

Excellent sound quality:

Presentations won’t just look better, they will sound clearer too with microphone input and powerful integrated speakers – ideal for keeping your audience’s attention in a large venue.

Energy efficient, cost efficient:

This projector series has an extremely long lamp-life and is easily maintained, reducing energy wastage and driving down total cost of ownership. Power consumption is kept to a minimum with rapid power on/off functions, packaging is 100% recyclable and with up to 6000 hours use in Eco mode, the E-Torl lamp provides clear visibility in light rooms while saving money.

Project from your PC:

By connecting your projector to your PC with a single USB cable, you are able to combine the display and Page Up/Down functions, halving the number of cables required

Short summary description Epson EB-85H data projector 2600 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EB-85H data projector 2600 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-85H, 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, 30 - 300", 32.7 - 336.2" (0.83 - 8.54 m)

Long summary description Epson EB-85H data projector 2600 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EB-85H data projector 2600 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EB-85H. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Throw ratio: 1.38 - 2.24:1. Serial interface type: RS-232. Noise level: 35 dB

Projector
Screen size compatibility *
30 - 300"
Projection distance
32.7 - 336.2" (0.83 - 8.54 m)
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Keystone correction, vertical
30°
Matrix size
0.63"
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
F-number (relative aperture)
1.49
Throw ratio
1.38 - 2.24:1
Offset
8.6:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Headphone outputs
2
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Power
Power consumption (typical) *
275 W
Power consumption (standby) *
9.5 W
Weight & dimensions
Weight *
6.83 lbs (3.1 kg)
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
4:3
Audio input
1 x RCA
Dimensions (WxDxH)
9.84 x 12.9 x 3.74" (250 x 327 x 95 mm)
Power requirements
100 - 240 V AC ± 10%, 50/60 Hz
Connectivity technology
Wired
RS-232 ports
1