location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B5702 smartphone 2.4" 1200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B5702
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5702
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung B5702 smartphone 2.4" 1200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4" 240 x 320 pixels
  • - 8 GB
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Samsung B5702 smartphone 2.4" 1200 mAh Black :
The short editorial description of Samsung B5702 smartphone 2.4" 1200 mAh Black

B5702, Black, 240 x 320 pixels, 2.4", 50 MB, Dual SIM
More>>>
Samsung B5702 smartphone 2.4" 1200 mAh Black:
The official marketing text of Samsung B5702 smartphone 2.4" 1200 mAh Black as supplied by the manufacturer

Messaging SMS, MMS, Email
Browser WAP 2.0/xHTML, HTML
Radio Stereo FM radio with RDS
Games Yes
Colors Black
GPS No
Java Yes, MIDP 2.0
- Dual SIM
- MP3/AAC+/MP4 player
- Document viewer (Word, Excel, PowerPoint, PDF)
- Voice memo
- T9

Short summary description Samsung B5702 smartphone 2.4" 1200 mAh Black:
This short summary of the Samsung B5702 smartphone 2.4" 1200 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung B5702, 2.4", 240 x 320 pixels, Black

Long summary description Samsung B5702 smartphone 2.4" 1200 mAh Black:
This is an auto-generated long summary of Samsung B5702 smartphone 2.4" 1200 mAh Black based on the first three specs of the first five spec groups.

Samsung B5702. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product color: Black. Weight: 4.23 oz (120 g)

Display
Display diagonal *
2.4"
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colors
262144 colors
Storage
Maximum memory card size
8 GB
Internal memory
50 MB
Camera
Rear camera resolution
2048 x 1536 pixels
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Slider
Product color *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Speakerphone
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
No
GPS (satellite)
No
Position location *
No
Multimedia
FM radio
Yes
Software
Bundled software
Document viewer (Word, Excel, PowerPoint, PDF)
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1200 mAh
Talk time (2G)
11.5 h
Standby time (2G)
220 h
Weight & dimensions
Width
4.17" (106 mm)
Depth
2.07" (52.5 mm)
Height
0.665" (16.9 mm)
Weight *
4.23 oz (120 g)
Other features
Touchscreen
No
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Phonebook capacity
1000 entries
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:31:33
Uk has collected 2 expert reviews for Samsung B5702 smartphone 6.1 cm (2.4") 1200 mAh Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%