location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z600 arbetsstation i basmodell Mini-Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z600 arbetsstation i basmodell
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD059AV
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 430274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z600 arbetsstation i basmodell Mini-Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini-Tower Black
  • - 6 DIMM Maximum internal memory: 24 GB DDR3-SDRAM
  • - 2.5,3.5"
  • - Ethernet LAN
Guarantee: 3 Years
Long product name HP Z600 arbetsstation i basmodell Mini-Tower Black :
The short editorial description of HP Z600 arbetsstation i basmodell Mini-Tower Black

One or two Intel Xeon Quad-Core processors, 6 DIMM slots DDR3 1333 MHz Up to 24 GB, Up to 3x 3.5", 9x USB 2.0, 650W, MT
More>>>
HP Z600 arbetsstation i basmodell Mini-Tower Black:
The official marketing text of HP Z600 arbetsstation i basmodell Mini-Tower Black as supplied by the manufacturer

The HP Z600 packs eight-core compute and visualization power into a small, quiet package—for the ideal workstation when every inch, watt and decibel make a difference.

Features

- Featuring genuine Windows for a familiar and intuitive environment

Engineered to perform: the HP Z600 is engineered to optimize the way processor, memory, graphics, OS and software technology work together to deliver massive, whole-system computational power.

- Sleek new industrial design: brushed aluminum, integrated handles and visually cable-less engineering are just a few of the new design features that create new standards for lowered acoustics, serviceability and energy efficiency.

- Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.

- Revolutionary architecture: tackle bigger problems faster and process more tasks and threads in parallel with the new Intel® QuickPath Interconnect architecture and new Intel® Xeon® processors 1 with integrated memory controllers.

- Compact and unassuming: enhance your work area with HP's quietest workstation, designed for environments where space is at a premium.

- Ease of service without comparison: the tool-free chassis and the uncluttered and highly streamlined internal design give you the ability to add or change components in mere seconds.

- Bold new collaboration software: see, share and show your work across the world with the new HP SkyRoom collaboration solution, which combines real-time 3D graphics sharing and video conferencing.

Short summary description HP Z600 arbetsstation i basmodell Mini-Tower Black:
This short summary of the HP Z600 arbetsstation i basmodell Mini-Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z600 arbetsstation i basmodell, Mini-Tower, DDR3-SDRAM, Serial ATA, Ethernet LAN, 650 W

Long summary description HP Z600 arbetsstation i basmodell Mini-Tower Black:
This is an auto-generated long summary of HP Z600 arbetsstation i basmodell Mini-Tower Black based on the first three specs of the first five spec groups.

HP Z600 arbetsstation i basmodell. Chassis type: Mini-Tower. Supported memory types: DDR3-SDRAM, Number of memory slots: 6, Maximum internal memory: 24 GB. Storage drive interface: Serial ATA. Ethernet LAN (RJ-45) ports: 1. Power supply: 650 W

Processor
Processor family
Intel
Processor cores
4
Memory
Memory slots type *
DIMM
Number of memory slots *
6
Maximum internal memory
24 GB
Supported memory clock speeds
1333 MHz
Supported memory types
DDR3-SDRAM
ECC
Yes
Storage
Storage drive sizes supported *
2.5, 3.5"
Storage drive interface
Serial ATA
Number of storage drives supported
3
Network
Ethernet LAN *
Yes
Ports & interfaces
USB 2.0 ports quantity *
9
Microphone in
Yes
Headphone outputs
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Expansion slots
PCI Express x1 slots
1
PCI Express x8 slots
1
PCI Express x16 slots
2
Expansion slots
PCI slots
2
Design
Chassis type *
Mini-Tower
Product color *
Black
Performance
Number of processors supported
2
Supported processor frequency (max)
3.06 GHz
Power
Power supply
650 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Non-operating altitude
0 - 358267.7" (0 - 9100 m)
Operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Width
17.5" (445.1 mm)
Depth
6.51" (165.3 mm)
Height
17.3" (440 mm)
Weight
41.9 lbs (19 kg)
Other features
Processor system buses supported
800, 1333 MHz
Cache internal
4 MB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 14:10:05
Uk has collected 8 expert reviews for HP Z600 arbetsstation i basmodell Mini-Tower Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
layersmagazine.com
Updated:
2011-08-14 14:10:03
There are only a few words to describe this new box from HP: The Z600 is smoking hot! HP is taking the challenge of more power in a smaller footprint to the next level with the Z600. I’ve tested many larger boxes and hav...
Good Form factor, video card, configuration, speed...
Bottom line Simply put, I obviously was much more impressed with this box than even I thought I could be. The features included didn’t fail to impress and considering this is a midlevel box, the series can handle whatever your professional needs may be...
100%
slashgear.com
Updated:
2011-08-14 14:10:03
It’s been a few months since HP launched their Z400, Z600 and Z800 workstations, and we’ve finally got the company’s mid-range Z600 on the SlashGear test bench. A dual-processor monster that HP envisage being used in midrange CAD, financial modelling a...
0%
justechn.com
Updated:
2011-08-14 14:10:04
A few months ago we had the opportunity of reviewing the HP Z800 and it got our praise in just about every way. Today we are looking at its little brother the Z600.FeaturesEngineered to performThe HP Z600 is engineered to optimize the way processor, memo...
Bottom line After all is said and done the Z600 certainly lives up to the expectations that were set by the Z800. If you are looking for a Workstation and the Z800 is out of your price range then the Z600 may fit the bill. Its performance is very similar in most t...
87%
pdnonline.com
Updated:
2011-08-14 14:10:04
Compact efficient (and attractive) design, tool-less and (almost) cable-less interior, speed thanks to new Intel processor and innovative system architecture...
0%
Geek.com
Updated:
2011-08-14 14:10:04
The focus of computing may have shifted from PCs to notebooks but some people still need power, sometimes seemingly ridiculous amounts of it. Whether you are rendering 3D graphics or editing video or you just have a lot to do at once, the workstation i...
Bottom line With the new Z series products HP wanted to differentiate their workstations from products from Lenovo and Dell that feature the same processors, video cards, and so on. The case was the primary recipient of the design upgrades and it shows...
0%
Computerpoweruser.com
Updated:
2011-08-14 14:10:04
If you’re in the market for a workstation, you’ll definitely want to check out HP’s Z-Series line. HP can build the system to fit your specific processing tasks, from entry-level CAD and video editing to high-end digital content creation and computing-intensive financial tasks...
90%
cadalyst.com
Updated:
2011-08-14 14:10:04
HP today launched its Z line of entirely redesigned and re-engineered professional workstations: the HP Z400, offering what the company calls breakthrough performance for the price; the mid-range Z600, offering optimized performance in a small foo...
Good Compact, quiet, innovative design, extensive certifications, speedy, superb engineering, highly configurable.
Bad None significant...
Bottom line Pricing for the HP Z600 workstation as configured for this review is $9,071. This is pricey, without a doubt, reflecting the fact that this system was packed with extras – an expensive graphics card, lots of RAM and hard-disk capacity, and other options that increased the price...
0%
gcn.com
Updated:
2014-06-05 01:28:34
Hewlett-Packard’s Z600 Workstation is a well-designed piece of computing that's very easy to access. The first things that caught our attention were the handles placed at the top two corners of the case without adding anything to its outer dimensions...
Bottom line HP Z600 is a bit more expensive than we would have liked. However, its government price of $3,987 is definitely more like it and actually makes it a good buy. This workstation would be ideal for network administrators who must move computers frequently...
0%