Electrolux logo

Electrolux ESF8820ROX Undercounter 15 place settings

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27232
Info modified on:
27 May 2024, 13:02:13
Short summary description Electrolux ESF8820ROX Undercounter 15 place settings:

Electrolux ESF8820ROX, Undercounter, Full size (60 cm), Stainless steel, Stainless steel, Buttons, Sensor, 63" (1.6 m)

Long summary description Electrolux ESF8820ROX Undercounter 15 place settings:

Electrolux ESF8820ROX. Appliance placement: Undercounter, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 15 place settings, Noise level: 40 dB, Dishwashing programs: Auto 45-70°C, Eco, Glass/Delicate, Intensive, Quick, Rinse. Feet adjustment: 2.36" (6 cm). Water consumption per cycle: 11 L, Energy consumption per cycle: 0.857 kWh, Connected load: 2200 W. Width: 23.5" (596 mm), Depth: 22.8" (580 mm), Height: 32.2" (818 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.