location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ultimate Ears Wonderboom Lilac

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ultimate Ears Check ‘Ultimate Ears’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wonderboom
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
984-000849 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ultimate Ears: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ultimate Ears Wonderboom Lilac
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder Lilac
  • - 80 - 20000 Hz
  • - Wireless Bluetooth
  • - Built-in Lithium-Ion (Li-Ion) 10 h
Guarantee: 2 years
Long product name Ultimate Ears Wonderboom Lilac :
The short editorial description of Ultimate Ears Wonderboom Lilac

86 dBC, 80 Hz – 20 kHz, IPX7, Bluetooth, A2DP, USB, 425 g, Lilac
More>>>
Short summary description Ultimate Ears Wonderboom Lilac:
This short summary of the Ultimate Ears Wonderboom Lilac data-sheet is auto-generated and uses the product title and the first six key specs.

Ultimate Ears Wonderboom, 2.0 channels, 80 - 20000 Hz, 86 dB, Wireless, A2DP, Micro-USB

Long summary description Ultimate Ears Wonderboom Lilac:
This is an auto-generated long summary of Ultimate Ears Wonderboom Lilac based on the first three specs of the first five spec groups.

Ultimate Ears Wonderboom. Audio output channels: 2.0 channels. Frequency range: 80 - 20000 Hz, Sensitivity: 86 dB. Connectivity technology: Wireless, Bluetooth profiles: A2DP, USB connector type: Micro-USB. Product color: Lilac, Product design: Cylinder, Volume control: Digital. Recommended usage: Mobile phone / Smartphone

Brand Image Article code product Stock Price from
Ultimate Ears

Ultimate Ears UE MEGABOOM Stereo portable speaker Magenta
(show image)
984-001271 UE MEGABOOM 0.00
(excl. VAT)
0 (incl. VAT)